EN
  • EN
  • DE

ADM3071EARZ-REEL7

Part No ADM3071EARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 3.3V FD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1014587-ADM3071EARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian ADM3071EARZ-REEL7 CAD Model

Description

Product Overview: ADM3071EARZ-REEL7

The ADM3071EARZ-REEL7 is a robust, high-speed transceiver module from Analog Devices Inc., designed to facilitate communication on RS-485 and RS-422 networks. This integrated circuit is engineered to operate in harsh industrial environments and is suitable for a wide range of applications including industrial control systems, building automation, and factory automation.

Key Features

  • Signal Rates: Capable of supporting data rates up to 3.3 Mbps, the ADM3071EARZ-REEL7 is well-suited for scenarios requiring high-speed data transmission.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this transceiver can reliably function in extreme temperature conditions.
  • ESD Protection: It offers an impressive ESD protection level of ±15 kV on the bus pins, ensuring durability against electrostatic discharges.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Half-Duplex Operation: Designed for half-duplex communication, it allows bidirectional communication on a single pair of wires, reducing the complexity of the network.
  • Low Power Consumption: Its low power consumption makes it an energy-efficient choice for battery-powered devices.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known output state if the inputs are open, shorted, or idle, thereby enhancing data integrity.
  • Industry-Standard Footprint: The device comes in an industry-standard SOIC package, making it easy to integrate into existing designs.

Applications

The ADM3071EARZ-REEL7 is versatile, making it an excellent choice for a variety of applications that require reliable data communication. Some common applications include:

  • Industrial Control Networks
  • Building Automation Systems
  • Factory Automation Equipment
  • Instrumentation and Control
  • Networked Security Systems

Analog Devices Inc. has designed the ADM3071EARZ-REEL7 with the focus on reliability and performance, ensuring that your data communication requirements are not just met but exceeded. Whether you are designing a new system or upgrading an existing one, this transceiver is a solid choice for any RS-485 or RS-422 communication network.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess