EN
  • EN
  • DE

ADM3070EYRZ

Part No ADM3070EYRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 1/1 Transceiver Full RS422, RS485 14-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name ADM3070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADM3070EYRZDKR-ND, 505-ADM3070EYRZCT, 505-ADM3070EYRZ, 505-ADM3070EYRZDKR, 505-ADM3070EYRZCT-ND, ADM3070EYRZ-ND
Quantity per package 56
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860131-ADM3070EYRZ
Ultra Librarian 3D Model Ultra Librarian ADM3070EYRZ CAD Model

Description

ADM3070EYRZ - Robust Industrial Interface Transceiver from Analog Devices Inc.

The ADM3070EYRZ is a high-performance, industrial-grade transceiver module designed by Analog Devices Inc. to facilitate robust serial communication via RS-485/RS-422 protocols. This device is engineered to operate in demanding environments commonly found in industrial and instrumentation applications, providing reliable data transmission even under harsh conditions.

Key Features

  • Signal Rates: Capable of supporting data rates up to 3.12 Mbps, the ADM3070EYRZ ensures high-speed data transfer for efficient communication across networks.
  • Extended Common-Mode Range: The transceiver operates over an extended common-mode range of −7 V to +12 V, which exceeds the industry-standard range, thus enhancing its reliability in various electrical environments.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage to the device in the event of excessive power dissipation, ensuring long-term stability and operation.
  • ESD Protection: It offers robust ESD protection levels of ±15 kV on the transceiver interface pins, safeguarding the device against electrostatic discharges that are common in industrial settings.
  • Half-Duplex Operation: The ADM3070EYRZ supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which optimizes the use of cabling infrastructure.
  • Power Supply Range: With a wide power supply range of 3.0 V to 5.5 V, it is flexible for use in various systems without the need for additional power regulation components.
  • Fail-Safe Feature: The fail-safe feature ensures a known output state (logic high) on the receiver output when the inputs are left open, shorted, or idle, providing additional system reliability.

Applications

The ADM3070EYRZ is particularly suited for industrial applications where long cable lengths and the potential for high levels of electrical noise exist. Its robust design makes it an excellent choice for:

  • Industrial field buses
  • Factory automation and process control systems
  • Building automation
  • Instrumentation and control equipment
  • Point-of-sale systems

Overall, the ADM3070EYRZ from Analog Devices Inc. is a reliable and efficient solution for designers and engineers looking to implement RS-485/RS-422 communication interfaces in their industrial systems. Its robust feature set ensures that the device can handle the rigors of harsh industrial environments while maintaining high-speed data integrity.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess