EN
  • EN
  • DE

ADM3070EYRZ-REEL7

Part No ADM3070EYRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3 V, ±15 kV ESD-Protected, Half- and Full-Duplex, RS-485/RS-422 Transceivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1140727-ADM3070EYRZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADM3070E
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3070EYRZ-REEL7 CAD Model

Description

ADM3070EYRZ-REEL7 - Robust Industrial Interface Transceiver from Analog Devices Inc.

The ADM3070EYRZ-REEL7 is a high-performance, industrial-grade RS-485/RS-422 transceiver designed by Analog Devices Inc. to facilitate reliable communication in harsh industrial environments. This device is part of the ADM3070E series, which is renowned for its robustness and ability to operate in extreme conditions, making it an ideal choice for applications requiring high-speed, bidirectional data communication on multipoint bus transmission lines.

Key Features:

  • Signal Rates: Capable of supporting data rates up to 500 kbps, the ADM3070EYRZ-REEL7 ensures efficient communication for a variety of industrial applications.
  • Extended Temperature Range: It operates over a wide temperature range from -40°C to +125°C, providing reliable performance in environments with extreme temperatures.
  • ESD Protection: With ±15 kV ESD protection on the transceiver's bus pins, it offers enhanced robustness against electrostatic discharges, a common hazard in industrial settings.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature to prevent damage from overheating, ensuring long-term reliability.
  • Half-Duplex Interface: The ADM3070EYRZ-REEL7 supports half-duplex communication, enabling bidirectional communication over a single pair of wires.
  • Power Supply: It operates from a single 3.3 V power supply, making it compatible with modern low-voltage systems.
  • Package and Supply Format: This transceiver comes in a compact 14-lead SOIC package and is supplied on a 7-inch reel, facilitating automated manufacturing processes.

Applications:

With its robust set of features, the ADM3070EYRZ-REEL7 is well-suited for a variety of applications, including but not limited to:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Networked security cameras and surveillance systems
  • Point-of-sale (POS) terminals
  • Data acquisition and remote sensors

The ADM3070EYRZ-REEL7 from Analog Devices Inc. represents a blend of performance, reliability, and flexibility, making it a top choice for designers and engineers looking to implement RS-485/RS-422 communication interfaces in their industrial applications.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess