EN
  • EN
  • DE

ADM2687EBRIZ

Part No ADM2687EBRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description OPTOISO 5KV TRANSCEIVER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 500kbps
Propagation Delay tpLH / tpHL (Max) 700ns, 700ns
Rise and Fall Time 1.1μs, 1.1μs (Max)
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC-IC
Win Source Part Number 085845-ADM2687EBRIZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM2687E
Introduction Date May 06, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM2687EBRIZ CAD Model

Description

ADM2687EBRIZ: A Robust Isolated RS-485 Transceiver from Analog Devices Inc.

The ADM2687EBRIZ is a state-of-the-art, integrated signal and power isolated data transceiver with ±15 kV ESD protection, designed to operate in harsh industrial environments. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device offers a reliable solution for bidirectional communication on RS-485 or RS-422 networks.

Key Features:

  • Integrated Isolation: The ADM2687EBRIZ features Analog Devices' iCoupler® technology, providing 5 kVrms signal and power isolation, which protects the system from surges and ground loops, ensuring data integrity and reducing system failures.
  • High Data Rates: Capable of supporting data rates up to 16 Mbps, this transceiver is well-suited for high-speed data communication in industrial applications.
  • Robust ESD Protection: It comes with an industry-leading ±15 kV ESD protection on the RS-485 input/output pins, safeguarding the device from electrostatic discharges that could occur during installation or operation.
  • Thermal Shutdown Protection: The transceiver includes a thermal shutdown feature that prevents damage from overheating, further enhancing the reliability of the device.
  • Wide Operating Temperature Range: Designed to function in extreme conditions, the ADM2687EBRIZ operates within a temperature range of -40°C to +85°C, making it suitable for industrial environments.
  • Reduced Footprint: Offered in a compact, surface-mountable SOIC package, the device minimizes board space and simplifies PCB design.
  • Half-Duplex Communication: The device supports half-duplex communication, allowing for two-way communication over a single pair of wires, simplifying network topology.

Applications:

The ADM2687EBRIZ is ideal for a variety of applications that require robust communication with isolation, such as:

  • Industrial control and automation
  • Building automation
  • Factory automation networks
  • Motor control systems

With its integrated approach to signal and power isolation, the ADM2687EBRIZ provides a compact and efficient solution for designers looking to enhance the reliability and performance of their RS-485/RS-422 communication systems. Analog Devices Inc.'s commitment to quality ensures that this transceiver meets the highest standards for industrial communication applications.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,357 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess