Product Overview: ADM232AARN=MAX232AESE from Analog Devices Inc.
The ADM232AARN, equivalent to the MAX232AESE, is a high-performance, dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this device is designed to interface with RS-232 systems and is particularly suitable for applications where ±12V is not available.
The ADM232AARN=MAX232AESE features two drivers and two receivers, making it an ideal choice for serial communication in various electronic equipment such as computers, peripherals, modems, printers, and data terminals. With its robust construction, this integrated circuit ensures reliable data transmission even in harsh industrial environments.
Key Features:
- Meets TIA/EIA-232-F Specifications: Fully compliant with the RS-232 standard, ensuring compatibility with serial ports.
- Single 5V Power Supply: Operates from a single 5V source, eliminating the need for dual power supplies.
- On-Chip Voltage Converters: Includes capacitive voltage generators that provide the necessary voltage levels for TIA/EIA-232-F communication.
- Dual Drivers and Receivers: Allows for the connection of two transmitters and two receivers to support full duplex communication.
- Low Power Consumption: Features a low-power shutdown mode, reducing power usage when not in active operation.
- High Data Rate: Capable of supporting data rates up to 120 kbps, suitable for most serial communication applications.
- ESD Protection: Equipped with Electrostatic Discharge (ESD) protection circuitry to safeguard against damage from static electricity.
Applications:
- Serial data communication in PCs and peripherals
- Interface for modems and telecommunications
- Data terminals and industrial control systems
- Battery-powered and portable devices
The ADM232AARN=MAX232AESE is available in a narrow 16-lead SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained applications. With its combination of features, this product from Analog Devices Inc. is a reliable and efficient solution for establishing RS-232 communications in a wide range of electronic devices.