The ADM231LJR from Analog Devices Inc. is a high-performance, low-power, single-channel RS-232 driver and receiver that conforms to the EIA-232E and V.28 specifications. It is particularly designed to operate with a single 5V power supply, making it ideal for applications where power efficiency is crucial.
Key Features
- Single 5V Power Supply: The ADM231LJR operates on a single 5V source, simplifying power management in systems where 5V is readily available.
- Low Power Consumption: This device features low power consumption, which is essential for battery-operated and power-sensitive applications.
- High Data Rate: It supports data rates up to 120 kbps, allowing for high-speed data communication which is suitable for modern serial communication standards.
- ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's resilience in harsh environments where ESD events may occur.
- Pin-Compatible: The ADM231LJR is pin-compatible with the industry-standard ADM231, providing an easy upgrade path for existing designs.
Applications
The versatility of the ADM231LJR makes it an excellent choice for a wide range of applications, including:
- Portable Computing
- Low Power Modems
- Battery-Powered Equipment
- Data Acquisition Systems
- Point of Sale Systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
5V ±10% |
| Number of Drivers/Receivers |
1/1 |
| Operating Temperature Range |
0°C to +70°C |
| Data Rate |
120 kbps (max) |
| Package Type |
SOP (Small Outline Package) |
For more detailed information, datasheets, and support, customers are encouraged to visit Analog Devices Inc.'s official website.