EN
  • EN
  • DE

ADM213ARS-REEL

Part No ADM213ARS-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V 0.1UF 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 198732-ADM213ARS-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM213ARS-REEL CAD Model

Description

ADM213ARS-REEL by Analog Devices Inc.

The ADM213ARS-REEL is a high-performance, 5V-powered RS-232 transceiver from the renowned manufacturer Analog Devices Inc. This device is designed to meet the stringent EIA-232-E and V.28 specifications while providing enhanced electrostatic discharge (ESD) protection, making it an ideal choice for demanding applications in industrial, telecommunications, and computing environments.

Contained within a space-saving SOIC (Small Outline Integrated Circuit) package, the ADM213ARS-REEL is part of a series that has been engineered to facilitate efficient data transmission over long distances and through noisy environments. The integrated charge pump circuitry allows the transceiver to deliver true RS-232 performance from a single 5V supply, eliminating the need for additional ±12V power supplies that are typically required by standard RS-232 ports.

The ADM213ARS-REEL supports data rates up to 230 kbps, ensuring swift and reliable communication for connected devices. Moreover, this transceiver is capable of operating with a 0.1μF charge pump capacitor, which is significantly smaller than the capacitors required by conventional RS-232 circuits. This feature contributes to a reduced board space and a lower overall bill of materials.

Another remarkable aspect of the ADM213ARS-REEL is its ESD protection level of ±15kV on both the RS-232 input and output lines, ensuring that the device can withstand harsh conditions without suffering damage. This robust protection is essential for industrial applications where electrical noise and the risk of electrostatic discharge are prevalent.

The device offers a full-duplex interface, with two drivers and two receivers, providing the necessary bidirectional communication capabilities. Additionally, it includes a shutdown feature that reduces power consumption when not in active use, making it a power-efficient choice for battery-powered or power-sensitive applications.

With its reliable performance, compact form factor, and advanced features, the ADM213ARS-REEL by Analog Devices Inc. is a superior solution for designers looking to implement RS-232 communication interfaces in their projects while maintaining high durability and cost-effectiveness.

Note: It is always recommended to consult the latest datasheets and product specifications from Analog Devices Inc. to ensure the most accurate and up-to-date information for design and application purposes.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4221 $51.3315
36+ $2.8079 $101.0844
56+ $2.7202 $152.3312
76+ $2.6324 $200.0624
99+ $2.5447 $251.9253
132+ $2.2814 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,625 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess