ADM211EARU-REEL by Analog Devices Inc.
The ADM211EARU-REEL from Analog Devices Inc. is a high-performance, 5V-powered, single-channel RS-232 driver and receiver designed to operate with a single 5V power supply. This integrated circuit is part of Analog Devices' extensive line of interface components that provide robust communication capabilities for a variety of data transmission applications.
Key Features:
-
Interface Type: RS-232, ensuring compatibility with a broad range of serial communication protocols.
-
Supply Voltage: Operates on a single 5V power supply, making it ideal for use in systems where power efficiency is crucial.
-
Data Rate: Supports data rates up to 230 kbps, allowing for high-speed data transmission.
-
Receiver Hysteresis: 500mV of receiver hysteresis for enhanced noise immunity, ensuring reliable data reception even in electrically noisy environments.
-
ESD Protection: Equipped with ESD protection to safeguard against electrostatic discharges, enhancing the durability and lifespan of the device.
-
Temperature Range: Industrial temperature range, making it suitable for operation in harsh environments.
-
Package Type: Supplied in a TSSOP package, which is ideal for space-constrained applications.
Applications:
The ADM211EARU-REEL is versatile and can be used in various applications, including but not limited to:
- Data communications in industrial environments.
- Point-of-sale (POS) terminals.
- GPS receivers and other navigational devices.
- Modems, printers, and other peripheral devices.
Product Packaging:
This product is offered in a reel package, which facilitates efficient mounting and handling in high-volume production environments. The "REEL" designation indicates that this product is provided in tape and reel packaging, suitable for automated pick-and-place assembly processes.
Conclusion:
The ADM211EARU-REEL from Analog Devices Inc. is a robust and reliable RS-232 interface solution that combines high-speed data transmission with industrial-grade features. Its single 5V power supply requirement and comprehensive protection features make it an excellent choice for designers looking to integrate dependable data communication capabilities into their systems.