Product Overview: ADM208ARZ by Analog Devices Inc.
The ADM208ARZ is a high-speed, 5 V powered RS-232 transceiver from Analog Devices Inc., a leading name in the semiconductor industry. This robust component is designed to meet the stringent EIA-232-E and V.28 specifications, making it an ideal solution for various data communication applications. The ADM208ARZ offers a convenient interface between a 5 V digital logic circuit and standard RS-232 serial ports.
Key Features
- High Data Rates: Capable of operating at data rates up to 230 kbps, the ADM208ARZ ensures fast and efficient data communication for critical applications.
- Enhanced ESD Protection: With ±15 kV ESD protection on RS-232 input/output lines, the device offers robust protection against electrostatic discharge, enhancing reliability and longevity.
- Low Power Consumption: Its low power shutdown mode significantly reduces power consumption when the device is not in active use, making it an energy-efficient choice.
- Flexible Operation: The ADM208ARZ features a 0.1 μF charge pump capacitor, which allows for operation from a single 5 V supply, eliminating the need for dual power supplies.
Applications
The versatility of the ADM208ARZ makes it suitable for a wide array of applications, including:
- Portable computing devices
- Networking equipment
- Peripheral interfaces
- Data acquisition systems
- Point of sale (POS) systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the ADM208ARZ is no exception. This transceiver is manufactured using high-grade materials and undergoes rigorous testing to ensure it meets the highest standards of performance and reliability.
Product Specifications
| Parameter |
Value |
| Interface Type |
RS-232 |
| Number of Drivers/Receivers |
4/5 |
| Operating Temperature |
0°C to +70°C |
| Mounting Type |
Surface Mount |
| Package/Case |
24-SOIC (0.295", 7.50mm Width) |
| Supply Voltage |
5V |
For those in need of a reliable and efficient RS-232 transceiver, the ADM208ARZ from Analog Devices Inc. stands out as a superior choice that combines performance with durability.