EN
  • EN
  • DE

N25Q128A13E1241F

Part No N25Q128A13E1241F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832319-N25Q128A13E1241F
Ultra Librarian 3D Model Ultra Librarian N25Q128A13E1241F CAD Model

Description

The N25Q128A13E1241F is a 128Mb (134,217,728 bits) Serial Flash Memory device from Micron Technology. It's part of the N25Q series, known for its high performance, reliability, and low power consumption. It utilizes a standard Serial Peripheral Interface (SPI) for communication, making it suitable for a wide range of embedded systems.

Applications

  • Embedded systems requiring non-volatile storage for boot code, application code, or data storage.
  • Automotive systems for storing configuration data, firmware updates, and map data.
  • Industrial control systems for storing program code and data logging.
  • Networking equipment for storing boot code, configuration data, and firmware.
  • Consumer electronics, such as set-top boxes, digital TVs, and gaming consoles, for storing firmware and application data.

Features

  • Density: 128Mb (134,217,728 bits)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Size: 256 bytes
  • Sector Size: 4KB
  • Block Size: 64KB
  • High Performance: Fast read/write speeds for efficient data access.
  • Security Features: Offers security features like password protection and block protection to safeguard stored data.
  • Advanced Sector Protection: Provides individual sector locking to protect critical code and data.
  • Serial Command Set: Industry-standard serial command set for easy integration.

Benefits

  • Reliable Storage: Provides non-volatile storage, ensuring data retention even when power is removed.
  • Fast Performance: Enables quick boot-up times and efficient data access, improving system responsiveness.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Easy Integration: Standard SPI interface simplifies integration with microcontrollers and other system components.
  • Data Security: Protects sensitive data with security features like block protection and password protection.

Additional Details

The N25Q128A13E1241F supports various SPI modes for flexible communication. It also features a deep power-down mode to further reduce power consumption when the device is not actively in use. It is available in different package options to suit various board designs. The device supports standard, dual, and quad SPI operation modes, enabling maximum data throughput. The extended operating temperature range makes it suitable for harsh environments.

You May Also Be Interested in

Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,618 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess