EN
  • EN
  • DE

ADM206ARZ-REEL

Part No ADM206ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V SD/EN 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 650mV
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767917-ADM206ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADM206
Introduction Date October 24, 1995
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM206ARZ-REEL CAD Model

Description

ADM206ARZ-REEL by Analog Devices Inc.

The ADM206ARZ-REEL is a high-performance, 5-driver/3-receiver transceiver component from Analog Devices Inc., designed to fulfill the rigorous demands of EIA-232-E and V.28 specifications while providing enhanced electrostatic discharge (ESD) protection. This product is part of Analog Devices' broad portfolio of interface components, renowned for their reliability and precision.

Encapsulated in a compact SOP (Small Outline Package), the ADM206ARZ-REEL is ideal for space-constrained applications. The device operates over a single 5V power supply, making it suitable for many microprocessor/microcontroller-based systems where power efficiency is crucial. With its integrated charge pump circuitry, the ADM206ARZ-REEL generates the necessary voltage levels for EIA-232-E signaling from the single 5V supply, eliminating the need for additional power supplies.

One of the distinguishing features of the ADM206ARZ-REEL is its enhanced ESD protection. The device is capable of withstanding ESD strikes up to ±15kV, ensuring robust performance in environments where static discharge can be a concern. This level of protection is essential for industrial, telecommunications, and computing applications where reliability is paramount.

Furthermore, the ADM206ARZ-REEL supports data rates up to 230 kbps, providing the speed needed for a broad range of data communication tasks. The low power shutdown mode significantly reduces power consumption when the device is not in use, thereby contributing to the energy efficiency of the overall system.

The ADM206ARZ-REEL is supplied in tape and reel packaging, making it well-suited for automated manufacturing processes. Its operational temperature range of 0°C to 70°C allows for deployment in a variety of environmental conditions.

Key features of the ADM206ARZ-REEL include:

  • Meets EIA-232-E and V.28 specifications
  • Single 5V power supply operation
  • Integrated charge pump circuitry
  • ±15kV ESD protection on RS-232 input/output pins
  • Supports data rates up to 230 kbps
  • Low power shutdown mode
  • Operational temperature range: 0°C to 70°C
  • Tape and reel packaging for automated assembly

The ADM206ARZ-REEL from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance, ESD-protected interface solution for their data communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9519 $50.1823
42+ $2.4221 $101.7282
64+ $2.3464 $150.1696
89+ $2.2707 $202.0923
114+ $2.1950 $250.2300
153+ $1.9680 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess