EN
  • EN
  • DE

ADM202EARWZ-REEL

Part No ADM202EARWZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V 15KV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008962-ADM202EARWZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM202EARWZ-REEL CAD Model

Description

ADM202EARWZ-REEL by Analog Devices Inc.

The ADM202EARWZ-REEL is a high-speed, 2-channel RS-232/V.28 interface device from Analog Devices Inc., which is renowned for its robust construction and reliable performance in challenging environments. This product comes in a convenient reel packaging, making it an excellent choice for mass production and automated assembly processes.

Designed with a focus on durability, the ADM202EARWZ-REEL features an extended temperature range, making it suitable for industrial applications where temperature extremes are common. It operates from a single 5V power supply, which simplifies power management in embedded systems. The device also includes a shutdown mode that reduces power consumption when not in use, further extending the potential applications to battery-powered and power-sensitive designs.

One of the standout features of the ADM202EARWZ-REEL is its ESD (Electrostatic Discharge) protection. It can withstand ESD strikes up to ±15kV, ensuring the integrity of the data communication even in environments prone to static electricity. This level of protection is critical in preventing damage to the device and maintaining reliable data transfers.

The interface provided by the ADM202EARWZ-REEL supports data rates up to 230 kbps, allowing for high-speed data communication between devices. This makes it an ideal solution for applications that require fast data exchange, such as point-of-sale systems, networking equipment, and industrial control systems.

Furthermore, the ADM202EARWZ-REEL is equipped with two drivers and two receivers, which offers the flexibility to connect multiple peripherals. The inclusion of a full-duplex transmitter and receiver ensures that data can be sent and received simultaneously, optimizing communication efficiency.

In summary, the ADM202EARWZ-REEL from Analog Devices Inc. is a versatile and robust RS-232 interface chip that is well-suited for a wide range of applications. Its ESD protection, high-speed data rates, and power efficiency make it a reliable choice for engineers and designers looking to incorporate a dependable communication interface into their systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess