The ADM202EARN is a robust, high-speed, two-channel RS-232/V.28 interface device from Analog Devices Inc. that is designed to operate from a single 5 V power supply. This integrated circuit is ideal for situations where ±12 V is not available, and it is specifically engineered to meet the EIA-232-E and V.28 specifications even at data rates up to 200 kbps.
Key Features
- High Data Rate: Capable of operating at up to 200 kbps, making it suitable for high-speed serial communication.
- Low Power Consumption: Consumes only 5 mW of power in full operation mode, thus ensuring energy efficiency.
- Wide Driver Output Swing: The device can output ±10 V driver output swing for data rate up to 200 kbps.
- Thermal Shutdown Protection: Comes with built-in thermal shutdown protection to prevent damage from overheating.
- ESD Protection: Features ESD protection to ±15 kV, thus safeguarding the device from electrostatic discharges.
Applications
The ADM202EARN is highly versatile and can be used in a variety of applications including:
- Portable Computing
- Low Power Modems
- Interface Translation
- Serial Data Transmission
Reliability and Quality
Analog Devices Inc. is known for its commitment to high-quality products, and the ADM202EARN is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations.
Ordering Information
The product is available in a narrow 16-lead SOIC package and is specified over the industrial temperature range of -40°C to +85°C. For ordering, use the full part number ADM202EARN to ensure correct specifications.