EN
  • EN
  • DE

ADM1818-5ARTZ-RL7

Part No ADM1818-5ARTZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 3.6V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.06V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Manufacturer Homepage www.analog.com
Win Source Part Number 717552-ADM1818-5ARTZ-RL7
Family Name ADM1818
Introduction Date March 17, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1818-5ARTZ-RL7 CAD Model

Description

ADM1818-5ARTZ-RL7 Product Image

The ADM1818-5ARTZ-RL7 is a state-of-the-art microprocessor supervisory circuit manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This precision voltage monitoring device is designed to maintain system integrity and protect against power failures or low voltage conditions. It's ideal for a wide range of applications, including computers, controllers, intelligent instruments, and portable electronics.

Key Features

  • Voltage Threshold: The device features a factory-set threshold voltage of 5V, ensuring accurate monitoring of Vcc.
  • Reset Output: It provides an active low reset signal, which remains asserted for 140 ms (minimum) after Vcc rises above the reset threshold, ensuring a proper system reset.
  • Low Power Consumption: With its low power consumption, the ADM1818-5ARTZ-RL7 is suitable for power-sensitive applications.
  • Compact Package: Enclosed in a compact SOT-23 package, it is designed for space-constrained applications.
  • Temperature Range: The device operates over a wide temperature range, making it versatile for various operating environments.

Applications

The ADM1818-5ARTZ-RL7 is suitable for numerous applications where voltage monitoring is critical for system reliability. These include:

  • Portable Devices
  • Embedded Systems
  • Data Storage Systems
  • Telecommunication Equipment
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the ADM1818-5ARTZ-RL7 is no exception. This product is designed for long-term reliability and consistent performance, ensuring your systems operate without interruption.

Ordering Information

The ADM1818-5ARTZ-RL7 is available on tape and reel, denoted by the suffix '-RL7', facilitating efficient assembly during the manufacturing process. For ordering or to request samples, please visit the Analog Devices Inc. website or contact your local authorized distributor.

Please note: The image provided is for reference only. Actual product appearance may vary.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6971 $51.7594
33+ $3.0335 $100.1055
52+ $2.9387 $152.8124
71+ $2.8439 $201.9169
91+ $2.7491 $250.1681
122+ $2.4648 $300.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess