EN
  • EN
  • DE

ADM1818-5ART-RL7

Part No ADM1818-5ART-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 3.06V 1 Active Low/Open Drain Automotive 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172908-ADM1818-5ART-RL7
Popularity Low
Supply and Demand Status Limited
Family Name ADM1818
Introduction Date March 17, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADM1818-5ART-RL7 CAD Model

Description

Product Overview: ADM1818-5ART-RL7

The ADM1818-5ART-RL7 is a precision microprocessor supervisory circuit manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to monitor power supplies in digital systems, ensuring that the microprocessor and other critical system components operate reliably over a wide range of voltage conditions.

Key Features

  • Voltage Monitoring: The ADM1818-5ART-RL7 provides accurate monitoring of 5V power supplies, with a factory-trimmed reset threshold level that ensures consistent performance.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is ideal for power-sensitive applications, maintaining system integrity without imposing a significant power burden.
  • Reset Output: The device features an active low reset output, which remains asserted until the supply voltage reaches the reset threshold and for a specified time period thereafter, ensuring proper system reset during power-up, power-down, and brown-out conditions.
  • Compact Package: Housed in a compact SOT-23 package, the ADM1818-5ART-RL7 is well-suited for space-constrained applications, providing essential monitoring functionality without requiring significant board space.

Applications

The ADM1818-5ART-RL7 is versatile and can be used in a variety of applications, including:

  • Computers and servers
  • Portable/battery-powered equipment
  • Embedded systems
  • Data storage systems
  • Industrial controllers
  • Telecommunication systems

Technical Specifications

The technical specifications of the ADM1818-5ART-RL7 include a precise 5V voltage threshold, ensuring that connected microprocessors and digital systems receive a clean and stable supply. The device operates over a wide temperature range, making it suitable for industrial and automotive environments where temperature conditions can be extreme.

With its robust design and precision monitoring capabilities, the ADM1818-5ART-RL7 from Analog Devices Inc. is an essential component for any system requiring reliable power supply monitoring and management.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess