EN
  • EN
  • DE

ADM1815-20ART-REEL

Part No ADM1815-20ART-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140639-ADM1815-20ART-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1815-20ART-REEL CAD Model

Description

ADM1815-20ART-REEL Voltage Supervisor IC by Analog Devices Inc.

The ADM1815-20ART-REEL is a high-performance voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This compact and efficient IC is an essential component for monitoring power supply voltages and ensuring reliable system operation.

Key Features:

  • Voltage Monitoring Accuracy: The ADM1815-20ART-REEL offers precise voltage monitoring, ensuring that the system operates within safe voltage thresholds, thereby protecting sensitive electronic components from damage due to voltage fluctuations.
  • Reset Output: This IC features an active low reset output, which provides a clear indication whenever the monitored voltage falls below the preset threshold, allowing connected systems to take appropriate action, such as initiating a system reset or shutdown.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM1815-20ART-REEL consumes minimal power, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring stability and reliability across various environmental conditions.
  • Manual Reset Input: The inclusion of a manual reset input provides additional system control, allowing for a system reset to be triggered manually when required.

Applications:

  • Computers and Servers
  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Telecommunications Equipment
  • Automotive Systems

The ADM1815-20ART-REEL is available in a convenient reel packaging, facilitating efficient handling and manufacturing processes. Its small footprint and SOT-23 package make it an excellent choice for space-constrained applications. With its robust design and reliable performance, the ADM1815-20ART-REEL voltage supervisor from Analog Devices Inc. is an ideal solution for systems that require consistent monitoring and management of power supply voltages.

By integrating the ADM1815-20ART-REEL into your product design, you can enhance system stability, prolong operational lifespan, and provide a safeguard against the potential risks associated with unexpected voltage variations.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess