EN
  • EN
  • DE

ADM1813-10AKSZ-RL7

Part No ADM1813-10AKSZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name ADM1813
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM181310AKSZRL7, ADM1813-10AKSZ-RL7DKR, ADM1813-10AKSZ-RL7TR, ADM1813-10AKSZ-RL7-ND, ADM1813-10AKSZ-RL7CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910476-ADM1813-10AKSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM1813-10AKSZ-RL7 CAD Model

Description

ADM1813-10AKSZ-RL7 by Analog Devices Inc.

The ADM1813-10AKSZ-RL7 is a highly reliable and precise voltage monitoring device designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is specifically engineered to safeguard sensitive electronic systems by monitoring the supply voltage and ensuring it remains within specified thresholds, thus providing essential protection against voltage-related failures.

Key Features

  • Voltage Threshold: The device features a preset threshold voltage of 10V, making it suitable for managing systems that operate at this voltage level.
  • Accuracy: It offers a high degree of accuracy, with a tight threshold tolerance that ensures reliable operation and monitoring.
  • Reset Output: The ADM1813-10AKSZ-RL7 provides an active-low reset output, which can be used to reset microcontrollers and other digital devices when a voltage fault is detected.
  • Low Power Consumption: This component is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • Temperature Range: It operates effectively over a wide temperature range, ensuring consistent performance in various environmental conditions.
  • Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Reel Packaging: The "-RL7" suffix indicates that the product is provided in a tape and reel packaging format, facilitating efficient handling and manufacturing automation.

Applications

The ADM1813-10AKSZ-RL7 is versatile and can be used in a wide array of applications, including:

  • Computer Systems
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Telecommunications
  • Industrial Equipment

With its robust design and precise voltage monitoring capabilities, the ADM1813-10AKSZ-RL7 by Analog Devices Inc. is an essential component for any system requiring reliable voltage supervision. Its integration into your product can help prevent costly damage and downtime, ensuring the longevity and stability of your electronic systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess