The ADM1812-5ARTZ-RL7 is a sophisticated microprocessor supervisory circuit that ensures reliable system operation through monitoring power supplies in digital systems. Manufactured by Analog Devices Inc., this component is an essential piece for any application requiring precision voltage monitoring.
Key Features
- Voltage Monitoring Accuracy: This device offers a high level of accuracy in voltage monitoring, ensuring that your system operates within safe parameters.
- Reset Output: The ADM1812-5ARTZ-RL7 has a reset output feature that asserts a reset signal when the monitored voltage falls below the factory-set threshold, helping to protect the integrity of your system.
- Low Power Consumption: Designed for efficiency, this supervisory circuit consumes minimal power, making it suitable for battery-operated applications.
- Compact Package: The circuit comes in a small SOT-23 package, which is ideal for space-constrained applications.
Applications
The ADM1812-5ARTZ-RL7 is versatile and can be used in a variety of applications, including:
- Portable devices
- Embedded systems
- Microprocessor systems
- Data storage equipment
- Industrial controllers
Product Specifications
| Parameter |
Value |
| Threshold Voltage |
5V |
| Package/Case |
SOT-23 |
| Output Type |
Active Low, Push-Pull |
| Number of Voltages Monitored |
1 |
| Supply Voltage - Min |
1.1V |
| Supply Voltage - Max |
5.5V |
| Operating Temperature |
-40°C to +125°C |
With its precise voltage monitoring and low power consumption, the ADM1812-5ARTZ-RL7 from Analog Devices Inc. is an excellent choice for ensuring the stability and reliability of your electronic systems.