EN
  • EN
  • DE

ADM1485ARZ-REEL7

Part No ADM1485ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R / IC TXRX RS-485 5V HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008956-ADM1485ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADM1485
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM1485ARZ-REEL7 CAD Model

Description

ADM1485ARZ-REEL7 - RS-485/RS-422 Transceiver

The ADM1485ARZ-REEL7 is a robust differential line transceiver from Analog Devices Inc., providing high-speed bi-directional data communication on multipoint bus transmission lines. Designed for balanced data transmission and compliant with RS-485 and RS-422 standards, this device is perfect for industrial applications where long transmission lines and noisy environments may be a concern.

Encased in a compact SOIC-8 package, the ADM1485ARZ-REEL7 is part of a reel, indicating it is intended for use in automated manufacturing environments, facilitating efficient assembly processes. This transceiver is capable of operating with a single 5V power supply, and it features a wide common-mode voltage range, making it suitable for multi-point applications over long cable runs.

Key Features:

  • Interface Type: RS-485, RS-422
  • Data Rate: Up to 10 Mbps
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: SOIC-8
  • Half-Duplex: Allows for cost-effective bi-directional communication
  • Thermal Shutdown Protection: Ensures the device's integrity under extreme conditions
  • ESD Protection: Up to ±15 kV on the bus pins, safeguarding against electrostatic discharge damage

With its integrated thermal shutdown and a fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted, the ADM1485ARZ-REEL7 ensures reliable operation and protection against data loss. Its low power consumption and reduced power-up time contribute to efficient system design, while the driver and receiver can be independently disabled to help conserve power when not in use.

Whether it's for factory automation, process control, or other industrial applications requiring high-speed and reliable data transmission, the ADM1485ARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their communication systems with a durable and high-performance transceiver.

For more detailed specifications and application notes, designers are encouraged to refer to the official datasheet and product guides provided by Analog Devices Inc.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8464 $55.3920
70+ $1.5150 $106.0500
105+ $1.4676 $154.0980
145+ $1.4203 $205.9435
185+ $1.3729 $253.9865
245+ $1.2309 $301.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess