EN
  • EN
  • DE

ADM13307-5ARZRL7

Part No ADM13307-5ARZRL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V/Adj 3 Active High/Active Low/Push-Pull 8-Pin SOIC N Reel | IC SUPERVISOR TRPL PROC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 3.3V, Adj, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADM13307
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 736835-ADM13307-5ARZRL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM13307
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM13307-5ARZRL7 CAD Model

Description

Overview of ADM13307-5ARZRL7 from Analog Devices Inc.

The ADM13307-5ARZRL7 is a cutting-edge microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is engineered to monitor power supplies in microprocessor and digital systems, providing a precise, reliable solution for system reset and voltage monitoring.

Key Features

  • Power Supply Monitoring: The ADM13307-5ARZRL7 offers accurate monitoring of the power supply, ensuring that the system operates within safe voltage levels, and provides a reset signal to the microprocessor during power-up, power-down, and brown-out conditions.
  • Adjustable Reset Timeout: Users can adjust the reset timeout period to match specific system requirements, allowing for greater flexibility and control over the reset function.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it ideal for portable and battery-operated applications.
  • High Accuracy: The ADM13307-5ARZRL7 boasts a high level of accuracy in monitoring the voltage threshold, ensuring reliable operation and protection for the connected microprocessor.
  • Compact Package: Available in a compact package, this supervisory circuit saves valuable board space and is suitable for use in space-constrained applications.

Applications

The ADM13307-5ARZRL7 is versatile and can be used across a wide range of applications, including:

  • Microprocessor systems
  • Computers and controllers
  • Intelligent instruments
  • Portable and battery-powered equipment
  • Industrial and automotive systems

Technical Specifications

The device comes with a set of technical specifications that include a precise voltage threshold, a wide operating temperature range, and compatibility with various microprocessor systems. It is designed to meet the stringent quality standards set by Analog Devices Inc., ensuring reliability and performance for critical applications.

In summary, the ADM13307-5ARZRL7 from Analog Devices Inc. is an essential component for any system requiring vigilant power supply monitoring and robust microprocessor protection. Its precision, low power consumption, and flexible features make it an excellent choice for designers looking to enhance system stability and longevity.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1699 $51.6990
24+ $4.2420 $101.8080
37+ $4.1094 $152.0478
51+ $3.9769 $202.8219
66+ $3.8443 $253.7238
88+ $3.4466 $303.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess