EN
  • EN
  • DE

ADM13307-4ARZ

Part No ADM13307-4ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 2.5V, Adj, Adj
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM13307
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910473-ADM13307-4ARZ
Ultra Librarian 3D Model Ultra Librarian ADM13307-4ARZ CAD Model

Description

The ADM13307-4ARZ is a highly reliable voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This IC is particularly suitable for monitoring power supplies in digital systems, ensuring the proper operation of microprocessors, microcontrollers, and other voltage-sensitive components.

Key Features

  • Voltage Threshold Accuracy: The ADM13307-4ARZ offers precise voltage monitoring with a threshold accuracy of ±1.5%, providing consistent and reliable system operation.
  • Low Power Consumption: With its low power consumption, this IC is ideal for power-sensitive applications, helping to extend the battery life of portable devices.
  • Reset Timeout Delay: The device features an adjustable reset timeout delay, allowing designers to tailor the reset assertion time to the specific needs of their system.
  • Manual Reset Input: A manual reset input is provided, enabling users to trigger a system reset whenever necessary, enhancing system control and flexibility.
  • Watchdog Timer: An integrated watchdog timer helps to ensure that systems operate as intended by monitoring the software execution and restarting the system in case of a software lock-up or malfunction.
  • Operating Temperature Range: The ADM13307-4ARZ is designed to operate over a wide temperature range, making it suitable for industrial applications.

Applications

The ADM13307-4ARZ is versatile and can be used in a variety of applications, including:

  • Microprocessor/Microcontroller systems
  • Computers and servers
  • Portable/battery-powered equipment
  • Industrial controllers
  • Automotive systems
  • Communication systems

Product Specifications

Parameter Value
Package/Case SOIC-8
Output Type Active Low, Push-Pull
Number of Voltages Monitored 1
Supply Voltage - Min 1.1 V
Supply Voltage - Max 5.5 V
Operating Temperature -40°C to +125°C

The ADM13307-4ARZ by Analog Devices Inc. is a robust and versatile solution for voltage monitoring and system reliability, making it an essential component for a wide range of electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess