EN
  • EN
  • DE

ADM1293-1AACPZ-RL7

Part No ADM1293-1AACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MONITOR QUAD UV/OV 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Meter IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADM1293
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1293-1AACPZ-RL7-ND, 505-ADM1293-1AACPZ-RL7CT, 505-ADM1293-1AACPZ-RL7TR, 505-ADM1293-1AACPZ-RL7DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847395-ADM1293-1AACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM1293-1AACPZ-RL7 CAD Model

Description

Product Overview: ADM1293-1AACPZ-RL7

The ADM1293-1AACPZ-RL7 is a high-performance, integrated power monitoring solution from the reputable manufacturer Analog Devices Inc. This sophisticated component is designed to provide precise measurements of power supply current, voltage, and power for server, telecommunications, and infrastructure equipment. With its advanced features, the ADM1293-1AACPZ-RL7 is an essential device for power management and monitoring in critical systems.

Key Features and Benefits:

  • High Accuracy: The ADM1293-1AACPZ-RL7 delivers exceptional accuracy in current and voltage measurements, ensuring reliable monitoring for system protection and power management.
  • Integrated Hot Swap Controller: This device includes an integrated hot swap controller, enabling safe insertion and removal of boards in live systems without causing glitches or disruptions to the main power bus.
  • Digital Interface: Equipped with an I²C/SMBus-compatible interface, the ADM1293-1AACPZ-RL7 allows for easy communication with microcontrollers or processors, facilitating the retrieval of measurement data and control of the device.
  • Power Supply Range: The product supports a wide power supply range, accommodating various applications and ensuring versatility in different system configurations.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADM1293-1AACPZ-RL7 is ideal for space-constrained applications where board real estate is at a premium.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the ADM1293-1AACPZ-RL7 is no exception. It is designed to meet the stringent requirements of high-availability systems.

Applications:

The ADM1293-1AACPZ-RL7 is suitable for a wide range of applications, including:

  • Server and Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial and Instrumentation Systems
  • Data Centers and Cloud Computing Facilities

With its robust feature set, the ADM1293-1AACPZ-RL7 from Analog Devices Inc. is an excellent choice for designers and engineers looking to enhance their power management systems with accurate monitoring and reliable performance.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8863 $59.4315
11+ $9.7529 $107.2819
16+ $9.4481 $151.1696
22+ $9.1433 $201.1526
29+ $8.8386 $256.3194
38+ $7.9242 $301.1196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,203 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess