EN
  • EN
  • DE

ADM1278-2ACPZ-RL

Part No ADM1278-2ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC ENERGY MON HOT-SWAP 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5.5mA
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 198731-ADM1278-2ACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1278-2ACPZ-RL CAD Model

Description

ADM1278-2ACPZ-RL: Hot Swap Controller and Digital Power Monitor from Analog Devices Inc.

The ADM1278-2ACPZ-RL is a sophisticated hot swap controller and digital power monitor, designed by Analog Devices Inc. to provide precise control and monitoring for high-availability systems. This integrated circuit is engineered to protect and manage the insertion and removal of circuit boards into live backplanes, preventing glitches on the power rail and ensuring system stability.

Key Features

  • Hot Swap Control: The ADM1278-2ACPZ-RL allows for the safe insertion and removal of boards by controlling inrush current, thereby preventing damage to connectors, components, and circuitry.
  • Advanced Power Monitoring: Equipped with a high-accuracy ADC (Analog to Digital Converter), this device can monitor voltage, current, and power, providing vital information for system management and diagnostics.
  • Integrated Circuit Breaker: The device features an adjustable circuit breaker function, which provides overcurrent protection by using a programmable overcurrent threshold and delay time.
  • Black Box Recorder: A unique 'black box' function records fault conditions, helping with system diagnostics and improving future system designs.
  • Configurability: This device can be configured through a PMBus interface, allowing for precise control over system parameters.
  • Compact Packaging: The ADM1278-2ACPZ-RL comes in a compact 40-lead LFCSP package, facilitating integration into space-constrained applications.

Applications

The ADM1278-2ACPZ-RL is ideal for a wide range of applications, particularly in systems where high reliability is paramount. Common applications include:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Network Routers and Switches
  • Industrial and Medical Equipment

Product Specifications

The ADM1278-2ACPZ-RL operates over a wide supply voltage range and is characterized for operation over the industrial temperature range. It is RoHS compliant and offered in a lead-frame chip-scale package (LFCSP), which ensures efficient thermal performance and a small footprint on the PCB.

For engineers and system designers looking for a robust power management solution, the ADM1278-2ACPZ-RL from Analog Devices Inc. offers a powerful combination of hot swap functionality and digital power monitoring in one compact, reliable package.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess