EN
  • EN
  • DE

ADM1276-3ACPZ

Part No ADM1276-3ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PMBUS 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.95 V to 20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5mA
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (5x5)
Feature Pins ENABLE, FLB, ISET, (GPO, /ALERT2), /LATCH, OV, PWRGD, SS, TIMER, UV, VCAP
Win Source Part Number 008954-ADM1276-3ACPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1276-3ACPZ CAD Model

Description

ADM1276-3ACPZ - Hot Swap Controller and Digital Power and Energy Monitor

The ADM1276-3ACPZ from Analog Devices Inc. is a sophisticated hot swap controller and power monitoring IC that provides a comprehensive solution for managing and protecting high-voltage and high-power supplies in server, telecom, and networking equipment. This integrated circuit is designed to allow the safe insertion and removal of circuit boards from live backplanes, preventing glitches on the power rail and protecting against overcurrent conditions.

Key Features

  • Hot Swap Control: The ADM1276-3ACPZ offers precise control over the inrush current, enabling electronic circuit boards to be safely inserted into a live backplane without causing disruptions or damage.
  • Integrated Power Monitoring: This device goes beyond simple hot swap functionality by incorporating power and energy monitoring capabilities, allowing for real-time tracking of current, voltage, power, and energy usage.
  • High Accuracy: With its high level of accuracy, the ADM1276-3ACPZ ensures reliable monitoring and control, which is essential for critical systems that cannot afford any margin of error in power management.
  • Programmable Current Limit: The current limit threshold is programmable, giving designers the flexibility to set protection levels according to the specific needs of their application.
  • Black Box Recorder: A unique "black box" feature records fault conditions, helping with system diagnostics and improving overall reliability.
  • Versatile Communication: The device communicates via an I2C interface, providing a convenient method for system monitoring and control.

Applications

  • Server and Storage Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Industrial and Medical Equipment

The ADM1276-3ACPZ is available in a 40-lead LFCSP (Lead Frame Chip Scale Package) and is rated for operation over the -40°C to +85°C temperature range. This robust package and temperature rating ensure that the device can be used in a wide variety of environments and applications. With its advanced features and reliable performance, the ADM1276-3ACPZ is an ideal choice for designers looking to enhance system safety, efficiency, and diagnostics in power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9741 $53.8446
14+ $7.3634 $103.0876
22+ $7.1333 $156.9326
29+ $6.9032 $200.1928
38+ $6.6731 $253.5778
51+ $5.9827 $305.1177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess