EN
  • EN
  • DE

ADM1181AARW

Part No ADM1181AARW
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TXRX RS-232 5V 15KV 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADM1181
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1140601-ADM1181AARW
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1181AARW CAD Model

Description

Analog Devices ADM1181AARW Overview

The ADM1181AARW is a highly integrated supervisory circuit developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is engineered to monitor power supply voltages in microprocessor and digital systems, providing a crucial layer of protection against power supply failure or out-of-tolerance conditions. It is a versatile component that is essential for ensuring the reliability and stability of electronic systems.

Key Features

  • Voltage Monitoring: The ADM1181AARW offers precise monitoring of power supply voltages, ensuring that the system operates within specified voltage thresholds.
  • Multiple Voltage Thresholds: It is capable of monitoring multiple voltage thresholds, making it suitable for a variety of applications.
  • Reset Output: It features an active low reset output, which can be used to reset a microprocessor if monitored voltages fall out of the acceptable range.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, providing additional control to the user.
  • Power-On Reset: The device includes a power-on reset function that ensures the system starts in a known state after power-up.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by ensuring that the system responds within a set timeframe, otherwise initiating a system reset.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM1181AARW consumes minimal power, which is critical for battery-operated and energy-sensitive applications.

Applications

The ADM1181AARW is ideal for use in a wide range of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Communication equipment
  • Industrial control systems

Package and Availability

The ADM1181AARW comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications. Analog Devices Inc. ensures availability and support for their products, providing detailed datasheets and technical assistance for the ADM1181AARW supervisory circuit.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess