EN
  • EN
  • DE

ADM1041ARQZ

Part No ADM1041ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Power Supply, Servers
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ADM1041
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 709359-ADM1041ARQZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1041ARQZ CAD Model

Description

ADM1041ARQZ - A Comprehensive Power Supply Controller from Analog Devices Inc.

The ADM1041ARQZ is a sophisticated power supply controller and monitoring IC designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated circuit is tailored to manage and monitor multiple outputs in complex power supply systems commonly found in servers, telecommunications equipment, and industrial machinery.

Key Features:

  • Integrated Power Management: The ADM1041ARQZ offers comprehensive control over power supply parameters, ensuring efficient management of system power distribution.
  • Advanced Monitoring: Equipped with precise monitoring capabilities, it keeps a vigilant eye on voltage, current, and temperature, safeguarding the system against irregularities.
  • Programmable Sequencing: Users can program the sequence in which power rails are enabled, allowing for a controlled and staged power-up process.
  • SMBus Interface: The device features a System Management Bus (SMBus) interface, facilitating communication with other devices in the system for coordinated power management.

Technical Specifications:

  • Package: The ADM1041ARQZ comes in a QSOP-16 package, which is compact and suitable for space-constrained applications.
  • Operating Temperature Range: This IC operates over an industrial temperature range, ensuring reliability in harsh environments.

Applications:

The versatility of the ADM1041ARQZ makes it an ideal choice for a variety of applications that demand reliable power supply management. It is particularly well-suited for:

  • Server Power Supplies
  • Telecommunications Equipment
  • Industrial Systems
  • Redundant Power Systems

Ordering Information:

The ADM1041ARQZ is available for order from Analog Devices Inc. and its authorized distributors. Ensure to consult the datasheet and application notes for detailed information on configuration and usage to fully leverage the capabilities of this advanced power supply controller.

For engineers and system designers looking for a reliable and feature-rich power supply management solution, the ADM1041ARQZ by Analog Devices Inc. offers a compelling option that combines performance, precision, and programmability.

You May Also Be Interested in

Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Intersil
Lowest to $2.8378
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess