EN
  • EN
  • DE

ADL5903ACPZN-R7

Part No ADL5903ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 868MHZ 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Detector IC - 868MHz - ±1dB 8-UFDFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-UD (2x2)
Family Name ADL5903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADL5903ACPZN-R7CT, ADL5903ACPZN-R7DKR, ADL5903ACPZN-R7-ND, Q9657780A, ADL5903ACPZN-R7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860081-ADL5903ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL5903ACPZN-R7 CAD Model

Description

Analog Devices ADL5903ACPZN-R7 RF Detector

The ADL5903ACPZN-R7 from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) detector that is designed to provide precise and accurate measurement of RF signals. This component is part of the ADL5903 series, which is renowned for its exceptional performance in detecting and responding to a wide range of RF frequencies. The ADL5903ACPZN-R7 is a versatile and reliable choice for RF power measurement applications in various fields such as wireless communication, radar systems, and RF test equipment.

This RF detector operates over a frequency range of 50 MHz to 9 GHz, making it suitable for a broad spectrum of RF applications. It features a temperature-stable logarithmic response, which enables consistent and repeatable measurements over its entire operating range. The logarithmic response also allows for a wide dynamic range of input signals, from -60 dBm to 0 dBm, ensuring accurate detection of both very weak and very strong signals.

The ADL5903ACPZN-R7 comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that measures just 3 mm x 3 mm. This small footprint makes it an excellent choice for space-constrained applications, while still providing the robust performance expected from Analog Devices products. The device also features a single-supply operation, with a supply voltage range of 4.5 V to 5.5 V, which simplifies the design of power supply circuits.

One of the key advantages of the ADL5903ACPZN-R7 is its ease of integration into various circuit designs. It requires minimal external components, which can help reduce overall system costs and complexity. Additionally, the device offers an output voltage that is directly proportional to the logarithm of the input signal amplitude, providing a linear-in-dB output that simplifies further signal processing and analysis.

In conclusion, the ADL5903ACPZN-R7 RF detector from Analog Devices Inc. is a high-performance, reliable, and versatile solution for accurate RF power measurement across a wide range of applications. Its compact size, broad frequency range, and linear-in-dB output make it an ideal choice for designers looking to incorporate precise RF detection capabilities into their systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2530 $51.2650
12+ $8.4127 $100.9524
19+ $8.1498 $154.8462
26+ $7.8869 $205.0594
33+ $7.6240 $251.5920
44+ $6.8354 $300.7576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess