EN
  • EN
  • DE

ADL5605ACPZ-R7

Part No ADL5605ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 700 MHz to 1000 MHz | IC AMP GP 700MHZ-1GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 700MHz ~ 1GHz
P1dB 30.9dB
Gain 23dB
Noise Figure 4.8dB
RF Type General Purpose
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 307mA
Test Frequency 943MHz
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number ADL5605
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140553-ADL5605ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5605ACPZ-R7 CAD Model

Description

The ADL5605ACPZ-R7 is a high-performance, dual-channel RF/IF gain block amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is ideally suited for a wide range of applications, including telecommunications, base stations, satellite communications, and test equipment.

Key Features

  • Frequency Range: The ADL5605 operates over a broad frequency range from 50 MHz to 4000 MHz, making it highly versatile for various RF and IF applications.
  • Gain: It provides a fixed gain of 15 dB, which allows for signal amplification with minimal external components.
  • Integrated Active Bias: The on-chip active bias circuitry ensures stable performance over temperature and process variations.
  • Output IP3: The device features an outstanding third-order intercept (OIP3) of 47 dBm at 1900 MHz, providing excellent linearity for complex signal environments.
  • Single-ended Input and Output: This configuration simplifies the integration into RF systems by reducing the need for external baluns or matching networks.

Package and Supply

The ADL5605ACPZ-R7 comes in a compact 3 mm × 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified for the -40°C to +85°C temperature range. It operates on a single 5 V supply, which is typical for this class of RF amplifiers, providing ease of use in various system designs.

Applications

  • Wireless infrastructure (GSM, CDMA, LTE, etc.)
  • Repeaters and DAS (Distributed Antenna Systems)
  • General-purpose RF and IF amplification
  • Test equipment and instrumentation

Conclusion

The ADL5605ACPZ-R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-performance RF/IF gain block amplifier. Its wide frequency range, stable gain, and excellent linearity make it a versatile component for numerous applications in the rapidly evolving RF and telecommunications industry.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4098 $68.8196
5+ $28.2340 $141.1700
7+ $27.3516 $191.4612
9+ $26.4691 $238.2219
12+ $25.5867 $307.0404
16+ $22.9406 $367.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess