EN
  • EN
  • DE

ADL5591ACPZ-R7

Part No ADL5591ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUADRATURE MOD 869-1990MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
RF Frequency 1.805GHz to 1.99GHz
P1dB 16dBm
Noise Floor -157dBM/Hz
Output Power 4.7dBm
Operating Supply Current 170mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 1.96GHz
Dimension 36-VFQFN Exposed Pad, CSP
Win Source Part Number 121378-ADL5591ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5591ACPZ-R7 CAD Model

Description

Product Overview: ADL5591ACPZ-R7

The ADL5591ACPZ-R7 is a state-of-the-art Radio Frequency (RF) integrated circuit developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to meet the demanding requirements of advanced wireless communication systems.

Key Features

  • High Frequency Range: The ADL5591ACPZ-R7 operates at a broad frequency spectrum, making it suitable for various applications, including cellular infrastructure, satellite communications, and point-to-point radios.
  • Integration: This device integrates multiple functions, which may include amplifiers, mixers, and other RF components, to simplify system design and save board space.
  • Performance: It delivers superior performance in terms of linearity, noise figure, and power efficiency, ensuring reliable signal transmission and reception.
  • Power Management: With advanced power management features, the ADL5591ACPZ-R7 can achieve optimal power consumption, which is critical for battery-powered devices.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the product offers a space-saving solution without compromising on functionality.

Applications

The versatility of the ADL5591ACPZ-R7 allows it to be utilized in a wide range of applications. Its high-performance characteristics make it an ideal choice for professional telecommunication systems, RF front-ends for base stations, and complex RF subsystems in aerospace and defense industries.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADL5591ACPZ-R7 is manufactured under stringent quality control processes, ensuring that each component meets the highest industry standards for performance and longevity.

Ordering Information

The ADL5591ACPZ-R7 is available in tape and reel packaging, denoted by the '-R7' suffix, facilitating efficient assembly for high-volume production. Customers can order this product directly from Analog Devices Inc. or through their authorized distributors.

You May Also Be Interested in

CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess