EN
  • EN
  • DE

ADL5391ACPZ-R7

Part No ADL5391ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description DC to 2.0 GHz Multiplier | IC MULTIPLIER 2.0GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Multiplier
Frequency 0Hz ~ 2GHz
Manufacturer Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Family Part Number ADL5391
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140536-ADL5391ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5391ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5391ACPZ-R7 Product Overview

The ADL5391ACPZ-R7 from Analog Devices Inc. is a high-performance, RF/IF TruPwr™ Detector that serves a wide range of applications in the field of communications, instrumentation, and industrial systems. This versatile component is designed to provide accurate RMS (root mean square) power measurements of complex RF and IF signals, making it an essential part of any RF signal chain requiring precise power monitoring and control.

Key Features

  • Frequency Range: The device operates over a broad frequency range from 50 MHz to 9 GHz, accommodating various signal types and bandwidths, making it suitable for diverse applications including wireless infrastructure, radar systems, and test equipment.
  • Dynamic Range: With an impressive dynamic range, the ADL5391ACPZ-R7 can measure signals from -30 dBm up to +15 dBm, ensuring accurate detection and measurement over a wide range of signal strengths.
  • Package: The product comes in a compact, 16-lead LFCSP (lead frame chip scale package), which is ideal for space-constrained applications while providing excellent thermal performance.
  • Temperature Range: It operates effectively across an extended industrial temperature range from -40°C to +85°C, ensuring reliability and performance stability in varying environmental conditions.
  • Supply Voltage: The ADL5391ACPZ-R7 is designed to work with a single supply voltage ranging from 4.5 V to 5.5 V, simplifying the power supply design.

Applications

  • Wireless base stations (GSM, CDMA, WCDMA, LTE)
  • Communication infrastructure
  • Point-to-point microwave links
  • Radar and satellite systems
  • RF instrumentation and test equipment

The ADL5391ACPZ-R7 is not only characterized by its performance but also by the reliability and quality that are hallmarks of Analog Devices Inc. products. With its versatile functionality and robust design, this RF/IF TruPwr™ Detector stands out as a top choice for engineers and designers looking for accurate power measurement solutions in their complex RF systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5809 $58.7427
7+ $16.0664 $112.4648
10+ $15.5643 $155.6430
14+ $15.0622 $210.8708
18+ $14.5602 $262.0836
23+ $13.0539 $300.2397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,002 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess