EN
  • EN
  • DE

ADL5330ACPZ-REEL7

Part No ADL5330ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP/ATTENUATOR RF VAR 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 10MHz to 3GHz
P1dB 1.2dBm (1.3mW)
Gain 10dB
RF Type Cellular, CDMA2000, W-CDMA, GSM
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 250mA
Test Frequency 2.7GHz
Case / Package 24-LFCSP-VQ (4x4)
Win Source Part Number 120902-ADL5330ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5330ACPZ-REEL7 CAD Model

Description

ADL5330ACPZ-REEL7: High-Performance RF/IF Amplifier by Analog Devices Inc.

The ADL5330ACPZ-REEL7 is a versatile RF/IF (Radio Frequency/Intermediate Frequency) gain block amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is part of their extensive range of RF components that provide robust performance for a wide array of applications in telecommunications, aerospace, defense, and consumer electronics.

Key Features:

  • Frequency Range: The ADL5330 operates over a broad frequency range, making it suitable for various applications from baseband to 4000 MHz.
  • Linear Gain: It offers a high linear gain of 20 dB, which is consistent across its operating frequency range, ensuring signal integrity and minimal distortion.
  • Output IP3: The device boasts an impressive third-order intercept performance of 47 dBm, indicating its ability to maintain linearity in the presence of strong interfering signals.
  • Low Noise Figure: With a low noise figure of 4.5 dB, the ADL5330 ensures a clear signal amplification, which is critical for high-quality communication systems.
  • Single Supply Operation: The amplifier operates on a single 5 V supply, simplifying power supply design and management.
  • Power Down Feature: It includes a power-down feature, allowing for reduced power consumption when the amplifier is not in use, thereby enhancing the energy efficiency of the overall system.
  • Package: The ADL5330ACPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications:

The ADL5330ACPZ-REEL7 is an ideal choice for a variety of applications, including:

  • Wireless infrastructure (GSM, CDMA, W-CDMA, LTE)
  • CATV distribution systems
  • IF and RF amplification in radar and satellite communications
  • General-purpose RF and IF gain stages

With its combination of wide frequency range, high linearity, and low noise performance, the ADL5330ACPZ-REEL7 from Analog Devices Inc. represents a state-of-the-art solution for designers seeking to enhance their RF and IF signal chains with a reliable and efficient amplifier.

The product is available in a tape and reel format (REEL7), which facilitates automated manufacturing processes, allowing for efficient assembly and reduced production costs.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3549 $61.7745
9+ $11.5730 $104.1570
14+ $11.1820 $156.5480
20+ $10.4000 $208.0000
25+ $10.0091 $250.2275
32+ $9.6181 $307.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess