The ADL5317ACPZ-WP is a high-performance, precision current sensing amplifier from Analog Devices Inc., designed to cater to a wide array of applications requiring accurate current measurement. This component is particularly suitable for industrial, automotive, and communication systems where reliability and robustness are critical.
Key Features
- High-Side Current Sensing: The ADL5317ACPZ-WP is capable of high-side current sensing, allowing for the monitoring of current flowing to the load without interfering with the ground path.
- Wide Input Common-Mode Range: It operates over a broad input common-mode range, making it versatile for various systems with different voltage levels.
- High Accuracy: Precision engineering ensures high accuracy in current measurement, which is crucial for system performance and safety.
- Robust Protection Features: The device includes overcurrent protection and thermal shutdown, providing additional safety and reliability to the systems it is integrated into.
- Waterproof (WP) Variant: The 'WP' suffix indicates a waterproof variant, ensuring the device's performance in harsh environmental conditions.
Product Specifications
| Parameter |
Value |
| Package |
ACPZ (Lead Frame Chip Scale Package) |
| Temperature Range |
Industrial (-40°C to +125°C) |
| Supply Voltage |
2.7V to 5.5V |
| Bandwidth |
Up to 500 kHz |
The ADL5317ACPZ-WP integrates seamlessly with other components and offers a compact solution for current sensing applications. Its robust design and precision make it a go-to choice for engineers and designers looking for a reliable current sensing solution.
Applications
- Automotive Battery Management Systems
- Power Management Modules
- Overcurrent Protection Circuits
- Portable and Battery-Powered Devices
- Telecommunication Infrastructure