EN
  • EN
  • DE

ADIS16220/PCBZ

Part No ADIS16220/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR ADIS16220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Series iSensor™
Package Box
Product Status Obsolete
Sensor Type Vibration, Accelerometer
Sensing Range ±70g
Interface Serial, SPI
Sensitivity 19.073mg/LSB
Voltage - Supply 3.15V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADIS16220
Base Product Number ADIS16220
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 910425-ADIS16220/PCBZ
Ultra Librarian 3D Model Ultra Librarian ADIS16220/PCBZ CAD Model

Description

ADIS16220/PCBZ - High Precision Triaxial Inertial Sensor

The ADIS16220/PCBZ from Analog Devices Inc. is a state-of-the-art triaxial inertial sensor that offers unparalleled accuracy and stability in a compact, easy-to-use package. Designed to meet the rigorous demands of industrial and instrumentation applications, this high-performance sensor module is ideal for platform stabilization, motion analysis, and vibration monitoring tasks.

Key Features

  • Triaxial Acceleration Sensing: The ADIS16220/PCBZ features a triaxial accelerometer that can measure acceleration in three dimensions, providing comprehensive data for dynamic motion analysis.
  • High Precision: With high-resolution 14-bit data, this sensor ensures precise measurement, capturing even the slightest movements with accuracy.
  • Wide Measurement Range: It offers a broad dynamic range, making it suitable for a variety of applications, from low-frequency motion to high-frequency vibration.
  • Programmable Configuration: Users can configure various parameters such as sample rate, averaging, and alarms, allowing for a tailored solution to specific application needs.
  • Integrated Temperature Sensor: An on-board temperature sensor provides compensation for thermal variations, ensuring reliable operation over a wide temperature range.
  • Digital I/O: The sensor includes digital I/O lines for event capture and triggering, enhancing its versatility in system integration.
  • Power Management: Low power consumption modes are available to optimize energy use for battery-powered or energy-sensitive applications.

Easy Integration

The ADIS16220/PCBZ comes mounted on a PCB for simple integration into a variety of systems. The board includes a flexible connector interface that simplifies electrical connections, while its compact form factor allows it to be easily embedded into space-constrained designs.

Applications

With its robust feature set, the ADIS16220/PCBZ is suited for a multitude of applications including:

  • Industrial equipment monitoring
  • Automotive system testing
  • Robotics and unmanned vehicles
  • Structural health monitoring
  • Aerospace and defense systems

Whether it's for precision machinery alignment, health monitoring of critical structures, or dynamic motion feedback for autonomous systems, the ADIS16220/PCBZ by Analog Devices Inc. delivers the performance and reliability required for advanced sensing solutions.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess