EN
  • EN
  • DE

ADG936BCPZ

Part No ADG936BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2GHZ 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
RF Type General Purpose
Topology Absorptive
Circuit 2 x SPDT
Frequency Range DC ~ 2GHz
Isolation 36dB
Insertion Loss 0.9dB
Test Frequency 1GHz
P1dB 16dBm
IIP3 32dBm
Impedance 50Ohm
Supply Voltage (V) 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Part Number Series ADG936
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812277-ADG936BCPZ
Ultra Librarian 3D Model Ultra Librarian ADG936BCPZ CAD Model

Description

Product Overview: ADG936BCPZ from Analog Devices Inc.

The ADG936BCPZ is a high-performance RF switch fabricated by Analog Devices Inc., a leader in the manufacture of mixed-signal and analog integrated circuits. This device is part of the ADG936 series, which are designed to provide efficient and precise signal routing for RF and microwave applications. The ADG936BCPZ is an ideal choice for systems that require minimal insertion loss and high isolation between signal paths.

Key Features

  • Dual SPDT Configuration: The ADG936BCPZ offers a dual Single-Pole Double-Throw (SPDT) switch configuration, allowing for flexible signal routing options.
  • Wide Frequency Range: This switch operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Low Insertion Loss: The device boasts a low insertion loss, which is critical for maintaining signal integrity in RF systems.
  • High Isolation: High isolation between channels minimizes crosstalk and interference, ensuring that signals remain pure and undistorted.
  • Non-Reflective Design: The non-reflective nature of the switches ensures that signals are absorbed rather than reflected back into the system, which can be essential for certain RF applications.
  • Power Supply: The ADG936BCPZ operates from a single power supply, simplifying power management in system designs.
  • IC Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADG936BCPZ saves valuable board space without sacrificing performance.

Applications

The ADG936BCPZ is versatile and can be used in a wide range of applications, including but not limited to:

  • Wireless Infrastructure
  • RF/IF Signal Routing
  • Telecommunications
  • Satellite Communications
  • Test Equipment and Instrumentation

With its robust design and superior specifications, the ADG936BCPZ from Analog Devices Inc. is a reliable and efficient solution for any application requiring high-quality RF switching.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess