EN
  • EN
  • DE

ADG919BRM

Part No ADG919BRM
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description Wideband, 43dB Isolation 1GHz, CMOS 1.65 V to 2.75V, 2:1 Mux/SPDT Switches | IC RF SWITCH SPDT 2GHZ 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
RF Type General Purpose
Topology Reflective
Circuit SPDT
Frequency Range DC ~ 2GHz
Isolation 37dB
Insertion Loss 0.8dB
Test Frequency 1GHz
P1dB 17dBm
IIP3 36dBm
Supply Voltage (V) 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG919
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140502-ADG919BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG919BRM CAD Model

Description

The ADG919BRM is a high-performance, RF SPDT (Single Pole Double Throw) switch fabricated on Analog Devices Inc.'s advanced silicon IC process. This switch is designed for a wide range of applications, including RF communications, test equipment, and military systems, where high linearity and low insertion loss are required.

Key Features

  • High Frequency Range: The ADG919BRM operates from DC to 4GHz, making it suitable for a variety of RF applications.
  • Low Insertion Loss: The switch boasts a low insertion loss of typically 0.4 dB at 1 GHz, ensuring minimal signal attenuation.
  • High Isolation: With an isolation of typically 30 dB at 1 GHz, the ADG919BRM provides excellent signal separation between the two ports.
  • Single Supply Operation: The switch operates from a single 3 V power supply, simplifying power management in system design.
  • Non-reflective Design: It features a non-reflective design with 50 Ω terminated shunt legs, beneficial in reducing signal reflections.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, enhancing its robustness for handling and long-term reliability.
  • Miniature Package: The ADG919BRM is available in a small 8-lead MSOP package, making it ideal for space-constrained applications.

Applications

  • Wireless Communications
  • Base Stations
  • Test Equipment and Instrumentation
  • CATV Equipment
  • RF Signal Routing
  • Military Radios and ECM Systems

The ADG919BRM offers a high-performance solution for designers looking for a reliable and efficient way to manage RF signals within their systems. With its broad frequency range, low insertion loss, and high isolation, this switch from Analog Devices Inc. is an excellent choice for a multitude of RF applications.

For detailed specifications, application circuits, and additional information, interested parties are encouraged to consult the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5691 $51.3820
48+ $2.1080 $101.1840
74+ $2.0421 $151.1154
102+ $1.9762 $201.5724
131+ $1.9103 $250.2493
176+ $1.7127 $301.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess