EN
  • EN
  • DE

ADG904BRU-REEL

Part No ADG904BRU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 1
Single Supply Voltage (V+) 1.65 V to 2.75 V
Max Switch Time (Ton,Toff) 10ns, 16ns
-3db Bandwidth 2.5GHz
Channel Capacitance(CS off, CD off) 2pF
Max Leakage Current (IS off) 1μA
Crosstalk -58dB @ 100MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 117904-ADG904BRU-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG904BRU-REEL CAD Model

Description

Product Overview: ADG904BRU-REEL by Analog Devices Inc.

The ADG904BRU-REEL is a high-performance, 4-channel RF switch designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This product is part of the REEL packaging series, which ensures efficient and safe delivery for bulk orders, typically used in manufacturing and large-scale production environments.

The ADG904BRU-REEL is crafted for applications requiring rapid switching between different RF sources with minimal signal distortion. It operates within a wide frequency range, making it suitable for various RF applications including wireless communications, satellite systems, and test equipment. This switch is capable of handling high power signals while maintaining a high isolation between channels, which is critical for preventing signal leakage and ensuring the integrity of the transmitted data.

Key Features:

  • Frequency Range: The device offers a broad frequency range that supports various RF applications.
  • Low Insertion Loss: It provides excellent signal fidelity with minimal attenuation, ensuring efficient signal transmission.
  • High Isolation: High isolation between channels to prevent undesired crosstalk and signal interference.
  • Single Supply Voltage: Operates on a single supply voltage, simplifying the power supply design.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, reducing the ecological footprint.

The ADG904BRU-REEL is housed in a TSSOP package, which is known for its compact footprint and suitability for surface-mount technology (SMT). This makes the device an excellent choice for designs where board space is at a premium. The switch's robust design ensures reliable operation even under harsh conditions, making it an ideal solution for both commercial and industrial applications.

Utilizing CMOS technology, the ADG904BRU-REEL offers low power consumption, which is essential for battery-powered devices. The switch also features a simple control interface that allows for easy integration into various circuit designs.

In summary, the ADG904BRU-REEL from Analog Devices Inc. is a versatile, high-performance RF switch that provides designers with a reliable solution for managing multiple RF signals in a compact and energy-efficient package.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5050 $52.5350
17+ $6.1580 $104.6860
26+ $5.9656 $155.1056
35+ $5.7731 $202.0585
45+ $5.5807 $251.1315
60+ $5.0034 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess