EN
  • EN
  • DE

ADG841YKSZ-REEL7

Part No ADG841YKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 370 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 14ns, 7.8ns
-3db Bandwidth 21MHz
Charge Injection 200pC
Channel Capacitance(CS off, CD off) 160pF, 160pF
Max Leakage Current (IS off) 200pA (Typ)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-70-6
Win Source Part Number 118329-ADG841YKSZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG841YKSZ-REEL7 CAD Model

Description

ADG841YKSZ-REEL7 - High-Performance Analog Switch from Analog Devices Inc.

The ADG841YKSZ-REEL7 is a cutting-edge, single-pole, single-throw (SPST) analog switch from Analog Devices Inc., renowned for their precision-engineered components in the semiconductor industry. This component is part of the ADG841 series, which is designed to provide high performance with low power consumption, making it an ideal choice for a wide range of applications.

Constructed with Analog Devices' proprietary iCMOS technology, the ADG841YKSZ-REEL7 offers a perfect blend of high voltage handling capability and low power operation. The switch operates over a wide single supply range of +1.8 V to +5.5 V, making it versatile for various battery-powered applications and compatible with many microcontrollers and digital systems operating at +3.3 V or +5 V logic levels.

The ADG841YKSZ-REEL7 boasts a low on-resistance (typically 0.4 ohms), ensuring minimal signal distortion and power loss when the switch is in the ON state. This feature, combined with its fast switching times (t_ON and t_OFF of typically 0.25 µs and 0.15 µs, respectively), makes it an excellent choice for precision analog signal routing. The device also features a high off-isolation and crosstalk suppression, providing enhanced signal integrity.

One of the key advantages of this analog switch is its robustness. The ADG841YKSZ-REEL7 is designed with overvoltage protection, ensuring that the device remains undamaged even if the analog input exceeds the supply voltage. Additionally, the switch has ESD (Electrostatic Discharge) protection, safeguarding it from the common causes of component failure during handling and operation.

The product comes in a compact 5-lead SC-70 package, making it suitable for space-constrained applications. Offered in tape and reel form (REEL7), it is optimized for efficient assembly in high-volume manufacturing environments.

Applications for the ADG841YKSZ-REEL7 span across various domains, including communication systems, audio and video signal routing, test equipment, and portable devices. Its reliability, efficiency, and high performance make it an excellent choice for designers seeking a switch that will deliver consistent results across a broad range of operating conditions.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for comprehensive guidance on integrating the ADG841YKSZ-REEL7 into your design.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess