EN
  • EN
  • DE

ADG821BRM

Part No ADG821BRM
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX2 600MOHM 8MSOP / 2 Circuit IC Switch 1:1 600mOhm 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 600mOhm
Channel-to-Channel Matching (ΔRon) 160mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 45ns, 16ns
-3db Bandwidth 24MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 85pF, 98pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG821
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860061-ADG821BRM
Ultra Librarian 3D Model Ultra Librarian ADG821BRM CAD Model

Description

Analog Devices Inc. ADG821BRM: A High-Performance CMOS Switch

The ADG821BRM from Analog Devices Inc. is a robust, monolithic CMOS device that offers superior performance in a variety of signal switching applications. Designed to operate with a single supply voltage ranging from 1.8 V to 5.5 V, this switch is ideal for battery-powered and portable devices where power efficiency is crucial. The ADG821BRM is part of Analog Devices' precision switch family, delivering high accuracy and low power operation in a compact MSOP (Micro Small Outline Package) form factor.

Key Features

  • Low On-Resistance: The ADG821BRM features a low on-resistance typically around 0.4 ohms, which remains flat over the full signal range, ensuring minimal signal distortion and power loss.
  • Wide Supply Voltage Range: With a versatile operating range of 1.8 V to 5.5 V, this switch can easily integrate into various circuit designs without the need for level shifting or supply voltage adjustments.
  • Single Pole Double Throw (SPDT): The configuration of the switch is SPDT, which provides a high degree of flexibility for routing signals in your circuit design.
  • Low Power Consumption: The ADG821BRM is optimized for low power consumption, drawing only 0.01 µA in standby mode, making it an excellent choice for power-sensitive applications.
  • Fast Switching Times: With a tON of 13 ns and tOFF of 10 ns, the ADG821BRM provides quick response times that are beneficial for high-speed data acquisition and multiplexing.
  • High ESD Protection: Electrostatic discharge protection is built into the switch, withstanding up to 2 kV Human Body Model, which enhances the robustness of the final product.

Applications

The ADG821BRM is a versatile component that can be used in a wide range of applications, including:

  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Battery-Powered Systems
  • Sample and Hold Circuits
  • Portable Test Instruments

With its high performance, reliability, and ease of use, the ADG821BRM from Analog Devices Inc. stands out as an excellent choice for designers looking to enhance their systems with a high-quality signal switch. Its small footprint and compatibility with various supply voltages make it a flexible and efficient solution for a multitude of electronic applications.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3134 $51.7608
29+ $3.5392 $102.6368
44+ $3.4286 $150.8584
61+ $3.3180 $202.3980
78+ $3.2074 $250.1772
105+ $2.8756 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess