EN
  • EN
  • DE

ADG811YCPZ-REEL7

Part No ADG811YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.5ohm CMOS, 1.65 V to 3.6 V, Quad SPST Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 650 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Operating Supply Voltage 1.65 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 25ns, 5ns
-3db Bandwidth 90MHz
Charge Injection 30pC
Channel Capacitance (CS(off), CD(off)) 30pF, 35pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-VFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (3x3)
Win Source Part Number 1140482-ADG811YCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Family Name ADG811
Introduction Date October 24, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG811YCPZ-REEL7 CAD Model

Description

Product Overview: ADG811YCPZ-REEL7 from Analog Devices Inc.

The ADG811YCPZ-REEL7 is a cutting-edge CMOS analog switch from Analog Devices Inc., known for its high performance and reliability in various applications. This switch is designed to deliver exceptional signal integrity with minimal on-resistance and fast switching speeds, making it an excellent choice for precision analog signal routing.

Key Features:

  • Low On-Resistance: The ADG811YCPZ-REEL7 boasts a low on-resistance, typically around 0.5 ohms, which ensures minimal signal attenuation and distortion, providing a high degree of accuracy in signal routing.
  • Single Supply Operation: Operating efficiently on a single supply voltage ranging from +1.8V to +5.5V, this analog switch is versatile and can be used in various systems without the need for additional power supplies.
  • Fast Switching: With fast switching times (tON and tOFF), the ADG811YCPZ-REEL7 can handle high-frequency signals, making it suitable for multiplexing and demultiplexing applications.
  • Low Power Consumption: The device features a low power consumption, which is critical for battery-powered and portable devices, ensuring longer operation times without compromising performance.
  • Wide Temperature Range: It operates over an extended temperature range, which allows it to be used in industrial and automotive environments that require robust performance under varying conditions.

Applications:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Relay replacement

The ADG811YCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) and is part of a tape and reel packaging, indicated by the "REEL7" suffix, which facilitates efficient assembly processes in high-volume production environments.

Analog Devices Inc. has a reputation for producing high-quality components that meet the demands of modern electronic designs, and the ADG811YCPZ-REEL7 is no exception. With its combination of low on-resistance, fast switching, and single-supply operation, it stands out as a top choice for designers looking to optimize their analog signal routing with minimal signal degradation and power usage.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4183 $62.0915
10+ $10.1894 $101.8940
16+ $9.8710 $157.9360
21+ $9.5525 $200.6025
28+ $9.2341 $258.5548
37+ $8.2789 $306.3193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess