EN
  • EN
  • DE

ADG779BKS

Part No ADG779BKS
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 1.8 V to 5.5 V, 2.5 ohm SPDT Switch/2:1 Mux In Tiny SC70 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140463-ADG779BKS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG779BKS CAD Model

Description

Introducing the ADG779BKS from Analog Devices Inc.

The ADG779BKS is a high-performance, compact analog switch from the renowned manufacturer Analog Devices Inc. This switch is part of their extensive range of semiconductor products and solutions designed to meet the needs of advanced electronic systems across a wide array of industries. The ADG779BKS is specifically crafted to deliver exceptional signal integrity with minimal power consumption, making it an ideal choice for portable and battery-powered applications.

Key Features of the ADG779BKS

  • Low On-Resistance: The device boasts a low on-resistance that typically stands at 0.5 ohms, ensuring minimal signal distortion and power loss during operation.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 1.8 V to 5.5 V, providing versatility in various application environments and compatibility with a range of logic levels.
  • Single-Supply Operation: Designed for single-supply operation, this switch simplifies circuit design by eliminating the need for dual supplies, thus reducing system complexity and cost.
  • Fast Switching Times: With tON and tOFF times typically less than 0.2 μs, the ADG779BKS is capable of rapid switching, suitable for high-speed signal routing.
  • Low Power Consumption: The device is optimized for low power consumption, with a typical quiescent current of less than 1 μA, making it an energy-efficient solution.

Applications

The ADG779BKS is versatile and can be used in a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable and battery-powered devices
  • Sample and hold systems
  • Relay replacement

Reliability and Quality

Analog Devices Inc. is committed to delivering high-quality products. The ADG779BKS is built to meet rigorous industry standards, ensuring reliability and performance in even the most demanding environments. With its robust design and superior electrical characteristics, this analog switch is a testament to Analog Devices' dedication to excellence in semiconductor technology.

Whether you're designing a sophisticated communication system or a simple portable device, the ADG779BKS from Analog Devices Inc. offers the performance, efficiency, and reliability that modern electronic systems require.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
100+ $1.0140 $101.4000
155+ $0.9791 $151.7605
220+ $0.9091 $200.0020
290+ $0.8742 $253.5180
360+ $0.8392 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,480 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess