EN
  • EN
  • DE

2RK400M-4

Part No 2RK400M-4
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 400V 3KA 2 POLE SMD / Gas Discharge Tube 400 V 3000A (3kA) ±20% 2 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-4
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 400 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361211-2RK400M-4
Ultra Librarian 3D Model Ultra Librarian 2RK400M-4 CAD Model

Description

The YAGEO 1361211-2RK400M-4 is a gas discharge tube arrester (GDT) used for circuit protection.

  • DC Spark Over Voltage: 400V
  • Impulse Discharge Current: 3000A
  • Mounting: Surface Mount
  • Package: Tape and Reel
  • Series: YAGEO 2R-4

You May Also Be Interested in

EPCOS (TDK)
GDT SPARK GAP FS08HSF1BSMD
Lowest to $0.6191
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 400V 5KA 2 POLE THROUGH HOLE
Lowest to $1.3795
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2379 $58.2855
595+ $0.1952 $116.1440
915+ $0.1894 $173.3010
1,270+ $0.1825 $231.7750
1,635+ $0.1767 $288.9045
2,190+ $0.1582 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess