EN
  • EN
  • DE

ADG774BRZ-REEL7

Part No ADG774BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 2.2 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 3 V to 5 V
Max Switch Time (Ton,Toff) 15ns, 8ns
-3db Bandwidth 240MHz
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 10pF, 20pF
Max Leakage Current (IS off) 500pA
Crosstalk -75dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 113221-ADG774BRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADG774BRZ-REEL7 CAD Model

Description

Product Overview: ADG774BRZ-REEL7

The ADG774BRZ-REEL7 is a high-performance, quad 2:1 multiplexer/demultiplexer manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed for precision signal routing in complex electronic systems and is particularly well-suited for applications that require low on-resistance, low crosstalk, and high switching speeds.

Key Features

  • Low On-Resistance: The ADG774BRZ-REEL7 boasts a low on-resistance (typically 4 ohms), which ensures minimal signal distortion and power loss, making it ideal for passing high-frequency or analog signals with minimal attenuation.
  • Wide Supply Range: This device operates from a single 1.8V to 5.5V power supply, providing design flexibility and compatibility with a variety of logic families.
  • High Switching Speed: With a transition time of typically 0.5 ns, the ADG774BRZ-REEL7 is capable of rapid switching, which is essential for high-speed data acquisition systems and communication devices.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining signal integrity in applications such as audio and video signal routing.
  • 3.3V/5V CMOS Logic Compatible: The device is compatible with both 3.3V and 5V logic levels, allowing for easy integration into various digital systems.
  • Surface-Mount Package: Packaged in a 16-lead SOIC (Small Outline Integrated Circuit), the ADG774BRZ-REEL7 is suitable for compact designs and is provided on 7-inch reels for automated assembly processes.

Applications

The ADG774BRZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Relay replacement
  • Automatic test equipment

With its robust design and superior electrical characteristics, the ADG774BRZ-REEL7 is a reliable choice for designers looking to optimize their systems for performance and efficiency. Its ease of use, coupled with Analog Devices Inc.'s reputation for quality, makes it a go-to multiplexer/demultiplexer for precision applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess