EN
  • EN
  • DE

ADG774BR-REEL7

Part No ADG774BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 2.2 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 3 V to 5 V
Max Switch Time (Ton,Toff) 15ns, 8ns
-3db Bandwidth 240MHz
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 10pF, 20pF
Max Leakage Current (IS off) 500pA
Crosstalk -75dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 126292-ADG774BR-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADG774BR-REEL7 CAD Model

Description

Product Overview: ADG774BR-REEL7 by Analog Devices Inc.

The ADG774BR-REEL7 is a high-performance, CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the field of analog and mixed-signal processing. This device is part of the REEL7 packaging series, which indicates its availability in a tape and reel format, suitable for automated assembly processes.

Key Features

  • Quad 2:1 Mux/Demux: The ADG774BR-REEL7 features a quad 2:1 multiplexer/demultiplexer configuration, providing flexible routing options for analog signals in your design.
  • Low Voltage Operation: Operating from a single 1.8V to 3.6V supply, this device is ideal for portable and battery-powered applications where power conservation is critical.
  • Low On Resistance: The on resistance of the switch is typically less than 4 ohms, ensuring minimal signal attenuation and distortion.
  • High Bandwidth: With a bandwidth greater than 200 MHz, the ADG774BR-REEL7 can handle high-speed signals without compromising performance.
  • Low Crosstalk and Off Isolation: The device features excellent crosstalk and off isolation, which minimizes interference between channels and preserves signal integrity.
  • 3.3V/5V CMOS Logic Compatible: The control inputs are compatible with both 3.3V and 5V logic levels, providing versatility in interfacing with various logic families.
  • Lead-Free and RoHS Compliant: Complying with environmental regulations, the ADG774BR-REEL7 is lead-free and RoHS compliant, making it a responsible choice for environmentally conscious applications.

Applications

The ADG774BR-REEL7 is suitable for a wide range of applications due to its high-performance characteristics. It is commonly used in:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Relay replacement
  • Automatic test equipment

Its compact size and low power consumption make it an excellent choice for portable devices, while its high-speed capabilities ensure it can meet the demands of sophisticated signal routing tasks in complex electronic systems.

Analog Devices Inc. provides extensive technical support and documentation for the ADG774BR-REEL7, ensuring that designers can implement this component with confidence and achieve optimal performance in their applications.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess