EN
  • EN
  • DE

ADG749BKSZ-REEL

Part No ADG749BKSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 1.8 V to 5.5 V, 2.5 ohm 2:1 Mux/SPDT Switch in SC70 Package | IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 5Ohm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 7ns, 3ns
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -82dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number ADG749
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140449-ADG749BKSZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ADG749BKSZ-REEL CAD Model

Description

Product Overview: ADG749BKSZ-REEL

The ADG749BKSZ-REEL is a high-performance, CMOS analog switch manufactured by Analog Devices Inc., renowned for its precision in signal processing technology. This particular component is part of the ADG749 series, which is designed to provide efficient solutions for routing analog signals in a wide range of applications, including communication systems, data acquisition, and audio/video signal routing.

Key Features

  • Low On Resistance: The ADG749BKSZ-REEL boasts a low on resistance (Ron) typically around 0.4 ohms, ensuring minimal signal distortion and power loss when the switch is closed.
  • Single Supply Operation: This switch operates from a single 1.8 V to 5.5 V power supply, making it versatile for various applications and simplifying power management within a system.
  • 1.65 V Logic Compatible: The device is compatible with 1.65 V logic inputs, allowing it to interface with low-voltage digital controllers and processors.
  • Low Power Consumption: With its CMOS construction, the ADG749BKSZ-REEL consumes very low power, which is crucial for battery-powered and energy-sensitive applications.
  • Fast Switching Times: It features fast switching times (tON and tOFF) in the nanosecond range, providing quick response times necessary for high-speed signal routing.
  • Wide Operating Temperature Range: The switch can operate over an extended temperature range, making it suitable for industrial environments.

Package and Quality

The ADG749BKSZ-REEL comes in a compact 6-lead SC70 package, which is ideal for space-constrained applications. It is provided in tape and reel form, facilitating efficient handling and manufacturing processes. Analog Devices Inc. ensures high-quality and reliability standards, making the ADG749BKSZ-REEL a trustworthy choice for critical applications.

Applications

Due to its versatility and high performance, the ADG749BKSZ-REEL is well-suited for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Sample and hold circuits
  • Portable battery-powered devices
  • Test equipment and instrumentation

With its robust feature set and the backing of Analog Devices' expertise, the ADG749BKSZ-REEL is an excellent choice for designers looking to implement a reliable analog switching solution in their next project.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0839 $50.8390
24+ $4.1714 $100.1136
38+ $4.0411 $153.5618
52+ $3.9107 $203.3564
67+ $3.7804 $253.2868
89+ $3.3893 $301.6477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess