The ADG741BKSZ5 is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc. This device is designed to provide precision signal switching with minimal distortion and high isolation between channels. It is a part of the broader ADG7xx series, known for their reliability and versatility in various applications.
Key Features
- Low On-Resistance: The switch offers a low on-resistance (RON) which typically stands at 4 ohms, ensuring minimal signal attenuation and power loss.
- Single Supply Operation: It operates effectively from a single 1.8V to 5.5V power supply, making it suitable for battery-powered devices and systems with limited power availability.
- Fast Switching Times: ADG741BKSZ5 boasts fast switching times (tON and tOFF) in the nanosecond range, which is ideal for high-speed applications.
- Low Power Consumption: With its CMOS construction, the switch has a very low power consumption, contributing to the energy efficiency of the overall system.
- High Off-Isolation: The device provides excellent off-isolation, which prevents crosstalk between channels when the switch is in the off state.
- Wide Operating Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial and automotive environments.
Applications
The ADG741BKSZ5 is versatile and can be used in a wide array of applications. These include:
- Audio and video signal routing
- Communication systems
- Data acquisition systems
- Sample and hold circuits
- Battery-powered systems
- Automotive infotainment systems
Product Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
1.8V to 5.5V
On-Resistance (R<sub>ON)
4 Ω (typical)
Switching Times (t<sub>ON/t<sub>OFF)
Nanosecond Range
Operating Temperature Range
-40°C to +125°C
With its small package size, the ADG741BKSZ5 is also ideal for space-constrained applications, providing a compact and efficient solution for precision analog switching.