EN
  • EN
  • DE
  • IT

ADG739BRUZ

Part No ADG739BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, Low Voltage, 3-Wire Serially-Controlled, Matrix Switches | IC MUX/DEMUX DUAL 4X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 4.5Ohm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 20ns, 10ns
-3db Bandwidth 100MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 13pF, 42pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -75dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG739
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140446-ADG739BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG739BRUZ CAD Model

Description

ADG739BRUZ by Analog Devices Inc.

The ADG739BRUZ is a high-performance, triple 2-channel multiplexer from Analog Devices Inc., designed to deliver exceptional signal accuracy and routing flexibility in a compact package. This versatile component is an ideal solution for various applications that require precise signal management, including data acquisition systems, communication systems, and audio/video signal routing.

Key Features:

  • Dual Supply Operation: The ADG739BRUZ operates from a dual supply voltage of ±2.7 V to ±5.5 V, ensuring compatibility with a wide range of other electronic components and systems.
  • Low On Resistance: It features a low on resistance (typically 4 ohms), which minimizes signal distortion and allows for more accurate signal transmission.
  • High Bandwidth: With a bandwidth of 200 MHz, this multiplexer can handle high-speed signals, making it suitable for video and high-frequency applications.
  • Single 8-Lead TSSOP Package: The compact 8-lead TSSOP (Thin Shrink Small Outline Package) enables efficient use of board space, which is crucial for space-constrained designs.
  • Low Power Consumption: The device boasts low power consumption, with a typical quiescent current of just 0.01 µA, contributing to energy-efficient operation in portable and battery-powered devices.
  • Break-Before-Make Switching: This feature ensures that one channel is disconnected before another channel is connected, preventing signal overlap and preserving the integrity of the signal path.

Applications:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Relay Replacement
  • Test Equipment

The ADG739BRUZ is built to provide reliable and consistent performance in demanding environments. Its robust design and manufacturing quality make it a preferred choice for designers looking to integrate a high-performance multiplexer into their systems. With its advanced features and compact form factor, the ADG739BRUZ by Analog Devices Inc. is an excellent choice for any application that demands the best in signal routing technology.

You May Also Be Interested in

Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3484 $51.4388
17+ $6.0295 $102.5015
26+ $5.8410 $151.8660
36+ $5.6526 $203.4936
46+ $5.4642 $251.3532
62+ $4.8989 $303.7318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,208 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess