EN
  • EN
  • DE

ADG729BRUZ

Part No ADG729BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 95ns, 85ns (Typ)
-3db Bandwidth 100MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 13pF, 42pF
Max Leakage Current (IS off) 100pA
Crosstalk -75dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 140136-ADG729BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG729BRUZ CAD Model

Description

ADG729BRUZ by Analog Devices Inc.

The ADG729BRUZ is a high-performance, dual 4-channel multiplexer from Analog Devices Inc., designed for precision signal routing in complex electronic systems. It is an ideal choice for applications requiring accurate and efficient control of analog signals, making it a popular component in the fields of test and measurement, data acquisition, and communication systems.

This multiplexer is fabricated on Analog Devices' proprietary iCMOS™ (industrial CMOS) process, enabling it to offer a perfect blend of analog and digital functionality. The ADG729BRUZ operates with a single 1.8V to 5.5V power supply, which makes it versatile for both portable and stationary applications. Its low power consumption and wide supply voltage range are particularly beneficial for battery-powered devices where power efficiency is critical.

The device features two independent 4-channel multiplexers with a common control logic interface, which allows for simple and straightforward operation. Each multiplexer has a separate enable input, which provides additional flexibility and control. The ADG729BRUZ also boasts low on-resistance and fast switching times, ensuring minimal signal distortion and quick response to control signals.

Furthermore, the ADG729BRUZ is characterized by low charge injection, low power dissipation, and low leakage currents which contribute to its high signal integrity and reliability. The multiplexer's robust design also includes break-before-make switching action, preventing momentary shorting when switching channels.

The package of the ADG729BRUZ is a TSSOP-16 (Thin Shrink Small Outline Package), which is compact and suitable for space-constrained applications. The device's high ESD (Electrostatic Discharge) rating provides additional protection against static damage, which is essential for maintaining the longevity and performance of the multiplexer in harsh environments.

Overall, the ADG729BRUZ by Analog Devices Inc. is a top-tier solution for designers looking for a reliable, high-precision multiplexer that can seamlessly integrate into a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6868 $54.7472
9+ $11.2302 $101.0718
14+ $10.8793 $152.3102
19+ $10.5283 $200.0377
25+ $10.1774 $254.4350
33+ $9.1245 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess