EN
  • EN
  • DE

ADG728BRUZ-REEL7

Part No ADG728BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 95ns, 85ns (Typ)
-3db Bandwidth 65MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 13pF, 85pF
Max Leakage Current (IS off) 100pA
Crosstalk -75dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 145105-ADG728BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG728BRUZ-REEL7 CAD Model

Description

Product Overview: ADG728BRUZ-REEL7 from Analog Devices Inc.

The ADG728BRUZ-REEL7 is a high-performance CMOS analog multiplexer from Analog Devices Inc., known for its reliable and innovative solutions in the field of analog and mixed-signal processing. This particular component is a part of the robust REEL7 series, designed to offer excellent signal integrity and ease of use in a wide range of applications, including data acquisition systems, communication systems, and medical instrumentation.

Key Features

  • Channel Configuration: The ADG728 features a 16-channel multiplexer configuration, providing flexibility and scalability in connecting multiple analog inputs to a single output.
  • Low On Resistance: With a typical on resistance of just 4.5 ohms, this device ensures minimal signal attenuation and distortion, allowing for accurate and precise signal routing.
  • Single Supply Operation: The device operates from a single 1.8V to 5.5V power supply, making it compatible with a variety of systems and reducing power requirements.
  • Low Power Consumption: It boasts a low power consumption profile, which is critical for battery-powered and portable devices, enhancing their operational lifespan.
  • High-Speed Switching: Fast switch transition times enable the ADG728 to handle high-frequency signals effectively, making it suitable for rapidly changing signal environments.
  • Wide Operating Temperature Range: The device is rated for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the ADG728BRUZ-REEL7 makes it an ideal choice for a multitude of applications. Its precision and reliability are particularly beneficial in:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Medical instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADG728BRUZ-REEL7 is manufactured with the latest technology and undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. This commitment to quality makes the ADG728BRUZ-REEL7 a trustworthy component for your critical design needs.

Whether you're designing a sophisticated medical device or a complex data system, the ADG728BRUZ-REEL7 offers the functionality and performance required to meet the demands of your application.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess