EN
  • EN
  • DE

ADG726BCPZ

Part No ADG726BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX DUAL 16:1 5.5OHM 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Number of Circuits 2
On-State Resistance (Max) 5.5Ohm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
-3db Bandwidth 35MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF, 130pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number ADG726
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851870-ADG726BCPZ
Ultra Librarian 3D Model Ultra Librarian ADG726BCPZ CAD Model

Description

Analog Devices Inc. ADG726BCPZ Multiplexer

The ADG726BCPZ is a high-performance, dual 16-channel multiplexer from Analog Devices Inc., designed to deliver precision signal routing in complex systems. This device is part of the iCMOS® modular manufacturing process which combines high voltage silicon with submicron CMOS and complementary bipolar technologies. It offers a robust feature set that makes it an ideal choice for data acquisition systems, communication systems, and industrial automation applications.

Constructed with 16 single-pole, double-throw (SPDT) switches, this multiplexer enables the connection of one of 16 inputs to a common output as determined by the 4-bit binary address lines. Its dual configuration allows for two separate 16-channel multiplexers in one package, providing a compact and efficient solution for systems requiring multiple signal routing options.

The ADG726BCPZ operates with a single supply voltage ranging from +3 V to +5 V or dual supplies of ±5 V to ±16.5 V, giving it the flexibility to be integrated into a wide range of system designs. Its low on resistance (Ron) and on-resistance flatness ensure minimal signal distortion, while the low power consumption helps in maintaining energy efficiency in your system.

This device boasts a wide -3 dB bandwidth of greater than 200 MHz, which allows high-frequency signals to pass through with minimal attenuation, making it suitable for video signal switching and other high-speed applications. The ADG726BCPZ also features a low crosstalk and high off-isolation, ensuring that signals are cleanly and accurately routed without interference from adjacent channels.

For ease of use, the ADG726BCPZ is available in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) which is designed to minimize space on the PCB. The device is characterized for operation from -40°C to +85°C, allowing it to perform reliably in a wide range of environmental conditions. With its robust design and versatile features, the ADG726BCPZ from Analog Devices Inc. is an exceptional choice for designers looking to implement precise and reliable multiplexing solutions in their electronic systems.

Key Features:

  • Dual 16-channel multiplexing
  • Low on resistance and on-resistance flatness
  • Single or dual supply operation
  • High bandwidth (>200 MHz)
  • Low crosstalk and high off-isolation
  • Compact 48-lead LFCSP package
  • Wide operating temperature range (-40°C to +85°C)

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1344 $62.2688
4+ $25.5462 $102.1848
7+ $24.7478 $173.2346
9+ $23.9495 $215.5455
11+ $23.1512 $254.6632
15+ $20.7563 $311.3445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,315 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess