EN
  • EN
  • DE

ADG726BCPZ-REEL

Part No ADG726BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 16X1 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
On-State Resistance (Maximum) 5.5Ohm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
-3db Bandwidth 35MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF, 130pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -72dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Family Part Number ADG726
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 713397-ADG726BCPZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG726BCPZ-REEL CAD Model

Description

Product Overview: ADG726BCPZ-REEL

The ADG726BCPZ-REEL is a high-performance, 16-channel multiplexer/demultiplexer manufactured by Analog Devices Inc. This robust component is designed to operate in a variety of complex electronic systems, providing efficient signal routing capabilities that are essential for modern electronics.

Key Features

  • Channels: 16-channel multiplexer/demultiplexer functionality, allowing for versatile signal management within a circuit.
  • Switching Speed: Fast switching speeds enable rapid signal routing, minimizing delays and improving system performance.
  • Low On-Resistance: Features a low on-resistance, which reduces power loss and improves signal integrity.
  • Single Supply Operation: Capable of operating with a single supply voltage, simplifying power supply design and reducing power consumption.
  • Wide Voltage Range: Supports a wide range of operating voltages, making it suitable for various applications and ensuring compatibility with multiple logic levels.
  • Surface Mount Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances Directive, ensuring an environmentally friendly product.

Applications

The ADG726BCPZ-REEL is a versatile component that can be used in a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADG726BCPZ-REEL is built to meet high standards, ensuring stable performance and longevity in demanding environments.

Ordering Information

The product is available in a tape and reel format, denoted by the "REEL" suffix, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and product information, customers should refer to the official Analog Devices Inc. datasheets and product documentation.

Whether you are designing a sophisticated medical device or an advanced industrial automation system, the ADG726BCPZ-REEL offers the functionality and performance needed to achieve your design goals.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess